EN
  • EN
  • DE

MAX3726UTG+

Part No MAX3726UTG+
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description LASER PRINTER DRIVER / Laser Driver IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Base Product Number MAX3726
Standard Package 75 pcs
ECCN OBSOLETE
Win Source Part Number 881642-MAX3726UTG+
Ultra Librarian 3D Model Ultra Librarian MAX3726UTG+ CAD Model

Description

The MAX3726UTG+ from Maxim Integrated is a highly integrated, compact, and efficient laser driver designed for use in small form-factor pluggable (SFP) transceivers for fiber optic communications. This advanced IC is specifically engineered to meet the stringent requirements of high-speed data transmission systems, providing a reliable and high-performance solution for network equipment vendors and system integrators.

Key Features

  • High-Speed Operation: The MAX3726UTG+ supports data rates up to 11.3Gbps, making it suitable for various protocols including Gigabit Ethernet, Fibre Channel, and 10GbE.
  • Automatic Power Control (APC): The integrated APC circuit ensures consistent optical power output from the laser, compensating for temperature and aging effects.
  • Extinction Ratio Control (ERC): ERC functionality maintains a stable extinction ratio over temperature and lifetime, enhancing signal quality.
  • Low Power Dissipation: Designed with power efficiency in mind, the device operates with low power dissipation, which is critical for pluggable modules where thermal management is a key concern.
  • Compact Package: The MAX3726UTG+ comes in a small, 24-pin TQFN package, which is ideal for space-constrained applications.

Applications

  • 10Gbps SFP+ Transceivers
  • Active Optical Cables
  • Fiber Optic Network Equipment
  • High-Speed Data Communication Systems

Technical Specifications

The MAX3726UTG+ operates over a wide supply voltage range of 3.135V to 3.465V and features a typical data input threshold of 100mV. The device also offers a modulation current range of 10mA to 85mA and a bias current range of 1mA to 100mA, allowing for flexible configuration to meet specific laser diode requirements.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX3726UTG+ is no exception. It is built to the highest standards of reliability and performance, ensuring that it meets the needs of the most demanding fiber optic communication applications.

You May Also Be Interested in

Texas Instruments
IC LASER DRVR 5.5V 28UQFN
Lowest to $9.2500
Renesas Electronics America
IC LASER DRVR 300MHZ 3.3V 40TQFN / Laser Driver IC 300MHz 3 Channel 3.3V 40-TQFN (5x5)
Lowest to $7.3023
Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $9.3844
M/A-Com Technology Solutions
IC LASER LED DRVR LCD LCOS / Laser Driver IC 3 Channel 3.3V 32-QFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC LASER DRVR 2.7GB 5.5V 32LFCSP / Laser Driver IC 2.7Gbps 1 Channel 4.5V ~ 5.5V 32-LFCSP-WQ (5x5)
Lowest to $58.2090
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us
Microchip Technology
IC LASER CTRLR 10GBPS 3.6V 24MLF / Laser Driver IC 10Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
M/A-Com Technology Solutions
IC LASER CTRL 11.3GB 3.55V 32QFN / Laser Driver IC 11.3Gbps 2 Channel 3.05V ~ 3.55V 32-QFN (5x5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4350 $57.9150
22+ $5.2801 $116.1622
34+ $5.1150 $173.9100
47+ $4.9500 $232.6500
61+ $4.7851 $291.8911
81+ $4.2901 $347.4981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess