EN
  • EN
  • DE

MAX3656ETG

Part No MAX3656ETG
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 2.5GB 3.6V 24TQFN / 155Mbps to 2.5Gbps Burst-Mode Laser Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.5Gbps
Number of Channels 1
Supply Voltage (V) 3V ~ 3.6V
Current - Supply 40mA
Current - Modulation 85mA
Current - Bias 70mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Mounting Style SMD
Part Number Series MAX3656
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810772-MAX3656ETG
Ultra Librarian 3D Model Ultra Librarian MAX3656ETG CAD Model

Description

The MAX3656ETG is a cutting-edge, high-performance transimpedance amplifier (TIA) from Maxim Integrated, designed to meet the demanding requirements of fiber optic communication systems. This advanced component is a critical building block in the design of optical receivers and is optimized for 2.5Gbps applications, making it an ideal choice for high-speed data transmission networks.

Key Features:

  • High Bandwidth: The MAX3656ETG offers an impressive bandwidth that supports data rates up to 2.5Gbps, enabling fast and efficient data transfer in optical communication systems.
  • Low Noise: With its low-noise design, this TIA ensures a high signal-to-noise ratio (SNR), which is crucial for maintaining signal integrity and reducing error rates in data transmission.
  • Single +3.3V Supply: The device operates on a single +3.3V power supply, simplifying power management and reducing system complexity.
  • Adjustable Bandwidth: Users can adjust the bandwidth via external components, allowing for flexibility and customization based on specific system requirements.
  • Automatic Gain Control (AGC): The MAX3656ETG features AGC functionality, which adjusts the amplifier gain to accommodate varying input signal strengths, ensuring consistent performance.

Applications:

  • Fiber-to-the-Home (FTTH) Networks
  • Synchronous Optical Networking (SONET)/Synchronous Digital Hierarchy (SDH) Systems
  • Optical Network Units (ONUs)
  • High-Speed Data Communication Links

The MAX3656ETG is housed in a compact 24-pin TQFN package, making it suitable for space-constrained applications while providing robust protection against environmental factors. With its high level of integration and performance, this TIA from Maxim Integrated is a top choice for designers seeking to enhance the speed and reliability of optical communication systems.

Overall, the MAX3656ETG represents Maxim Integrated's commitment to delivering high-quality, reliable components that push the boundaries of technology in the communications industry.

You May Also Be Interested in

Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $9.3844
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us
Microchip Technology
IC LASER DR 11.3125GB 3.6V 16QFN
Need more? Email Us
Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $13.4511
Analog Devices Inc.
IC LASER DRVR 2.7GB 5.5V 32LFCSP / Laser Driver IC 2.7Gbps 1 Channel 4.5V ~ 5.5V 32-LFCSP-WQ (5x5)
Lowest to $58.2090
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us
Microchip Technology
IC LASER 3.6V 24MLF
Lowest to $6.0510
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
Semtech Corporation
IC LASER DRVR 11.3GB 3.3V 28QFN / Laser Driver IC 11.3Gbps Channel 3.3V 28-QFN
Lowest to $2.2143

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2702 $50.8080
100+ $1.0423 $104.2300
150+ $1.0097 $151.4550
205+ $0.9771 $200.3055
265+ $0.9446 $250.3190
355+ $0.8468 $300.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,280 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess