EN
  • EN
  • DE

MAX3723UTP+T

Part No MAX3723UTP+T
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LASER DRIVER 2CH LDD QFN / Laser Driver IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX3723
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075319-MAX3723UTP+T
Ultra Librarian 3D Model Ultra Librarian MAX3723UTP+T CAD Model

Description

Maxim Integrated MAX3723UTP+T Product Overview

The MAX3723UTP+T from Maxim Integrated is a high-performance, compact, and efficient laser driver designed for use in fiber optic communications. This device is specifically tailored for small form-factor pluggable (SFP) modules and other optical transceiver applications, where space is at a premium and power efficiency is crucial.

Key Features

  • High-Speed Operation: The MAX3723UTP+T is capable of driving laser diodes at data rates up to 11.3Gbps, making it suitable for high-speed data transmission applications such as 10 Gigabit Ethernet, 10G Fibre Channel, and other high-speed data links.
  • Automatic Power Control (APC): This feature ensures consistent optical power output from the laser diode over time and temperature, maintaining reliable performance and extending the life of the laser diode.
  • Extinction Ratio Control (ERC): The ERC function allows for precise control over the laser modulation, ensuring a high extinction ratio and reducing bit error rates in optical communication systems.
  • Low Power Consumption: Maxim Integrated has optimized the MAX3723UTP+T for low power operation, which is essential for reducing heat generation and power usage in dense electronic environments.
  • Compact Package: Offered in a 3mm x 3mm, 20-pin thin QFN package, the MAX3723UTP+T is designed to fit into the smallest of optical modules without sacrificing performance.

Applications

The MAX3723UTP+T is ideal for a variety of applications, including:

  • High-speed optical transceivers
  • SFP and SFP+ modules
  • Fiber optic networking equipment
  • Datacom and telecom infrastructure

Product Quality and Support

Maxim Integrated is known for their commitment to quality and reliability, and the MAX3723UTP+T is no exception. It undergoes rigorous testing to ensure it meets the high standards expected by the industry. Additionally, Maxim Integrated provides comprehensive technical support and documentation, making the integration of the MAX3723UTP+T into your design as seamless as possible.

Whether you are designing next-generation fiber optic communication systems or upgrading existing infrastructure, the MAX3723UTP+T offers the performance, efficiency, and reliability that engineers have come to expect from Maxim Integrated products.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 5.5V 16SSO
Lowest to $3.8542
Semtech Corporation
IC LASER DRVR 11.3GB 3.3V 28QFN / Laser Driver IC 11.3Gbps Channel 3.3V 28-QFN
Lowest to $2.2143
Maxim Integrated
IC OPAMP / Laser Driver IC Channel
Lowest to $4.2489
Semtech Corporation
IC LASER DRVR 300MBPS 5V 16QSOP
Lowest to $5.8209
M/A-Com Technology Solutions
IC LASER LED DRVR LCD LCOS / Laser Driver IC 3 Channel 3.3V 32-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC LASER DRV 622MBPS 5.5V 20QSOP / Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 20-QSOP
Lowest to $6.7244
Maxim Integrated
TXRX LASER 2.5G TQFN / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
Laser Driver IC Channel
Need more? Email Us
Renesas Electronics America
IC LASER DRVR 300MHZ 3.3V 40TQFN / Laser Driver IC 300MHz 3 Channel 3.3V 40-TQFN (5x5)
Lowest to $7.3023

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7080 $176.9480
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7875 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,535 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess