EN
  • EN
  • DE
  • IT

SY88713VKG-TR

Part No SY88713VKG-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 10MSOP  /  Limiting Postamplifier IC Optical Networks 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY88713
Other Names SY88713VKG TR,SY88713VKG TR,SY88713VKGTR,SY88713VKGTR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260393-SY88713VKG-TR
Ultra Librarian 3D Model Ultra Librarian SY88713VKG-TR CAD Model

Description

Microchip Technology's SY88713VKG-TR

The SY88713VKG-TR from Microchip Technology is a high-performance, low-power single 3.3V supply CML limiting post amplifier designed for optical networking applications. This advanced product is designed to operate within a wide range of temperatures, making it suitable for various industrial and commercial environments.

At the heart of the SY88713VKG-TR is its capability to provide a programmable loss-of-signal (LOS) assert and de-assert levels with excellent sensitivity. This feature ensures that the device can maintain reliable performance even in the presence of signal degradation or loss, making it a robust component for critical data communication systems.

Key Features:

  • High Sensitivity: The device boasts a high level of sensitivity, which is crucial for detecting low-amplitude optical signals in fiber optic communications.
  • Programmable LOS: Users can program the loss-of-signal levels, providing flexibility and adaptability to different system requirements.
  • Chatter-Free LOS: The SY88713VKG-TR includes a chatter-free loss-of-signal indicator, ensuring clear and stable signal status reporting.
  • Wide Data Rate Range: It supports a broad range of data rates, making it versatile for use in various applications, from legacy systems to modern high-speed networks.
  • Single 3.3V Supply: The device operates on a single 3.3V power supply, simplifying power management and integration into existing systems.
  • Industrial Temperature Range: With an operating temperature range suitable for industrial applications, this product is designed to perform reliably in challenging environments.

The SY88713VKG-TR is packaged in a small form-factor pluggable (SFP) package, which allows for easy integration into SFP modules commonly used in fiber optic transceivers. Its compact size and efficient design make it an ideal choice for space-constrained applications that require high-speed data transmission.

Whether you're developing a new fiber optic communication system or upgrading an existing one, the SY88713VKG-TR from Microchip Technology offers the performance, reliability, and flexibility needed to ensure a fast, clear, and stable connection.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 16QFN / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
Texas Instruments
LOGARITHMIC AMPLIFIER 16-CDIP
Lowest to $54.0147
Analog Devices Inc.
IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Lowest to $8.6594
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC 16QSOP
Lowest to $1.9430
Analog Devices Inc.
IC OPAMP SAMPLE/HOLD 8CIRC 16DIP
Lowest to $29.4063
Skyworks Solutions Inc.
IC ISOLATION 16SOIC / Isolation IC Automotive, Inverters, Power Supplies, UPS 16-SOIC
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess