EN
  • EN
  • DE

SMP08FP

Part No SMP08FP
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP SAMPLE/HOLD 8CIRC 16DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Sample and Hold
Applications Data Acquisition
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number SMP08
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 669365-SMP08FP
Ultra Librarian 3D Model Ultra Librarian SMP08FP CAD Model

Description

The SMP08FP from Analog Devices Inc. is a precision monolithic sample-and-hold amplifier that offers a unique combination of versatility, performance, and reliability for a wide range of applications in the analog signal processing domain. This high-quality component is designed to meet the demanding needs of complex systems requiring accurate sample-and-hold capabilities.

Key Features

  • High Accuracy: The SMP08FP provides excellent accuracy with a low aperture error and minimal droop rate, ensuring the integrity of the sampled signal is maintained over time.
  • Fast Acquisition Time: With a swift acquisition time, the SMP08FP can quickly capture the input signal, making it ideal for high-speed applications.
  • Low Power Consumption: The device is designed for efficiency, drawing minimal power, which makes it suitable for power-sensitive applications.
  • Wide Input Voltage Range: The SMP08FP can accommodate a broad range of input voltages, providing flexibility in various circuit configurations.
  • Multiple Operating Modes: It supports both track and hold modes, allowing users to tailor its operation to specific requirements.

Applications

The SMP08FP is a versatile component that can be used in numerous applications, including:

  • Data Acquisition Systems
  • Analog-to-Digital Converters
  • Medical Instrumentation
  • Process Control Systems
  • Communication Systems

Technical Specifications

The SMP08FP operates within a temperature range of -55°C to +125°C, ensuring reliable performance under extreme conditions. It is offered in a standard package that is compatible with various PCB designs. Its robust design ensures long-term stability and performance consistency over its operational lifespan.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the SMP08FP is no exception. Each unit is rigorously tested to meet stringent industry standards, ensuring that customers receive a reliable and high-performing product.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their support team directly.

You May Also Be Interested in

Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.2556 $78.7668
6+ $21.5431 $129.2586
9+ $20.8699 $187.8291
12+ $20.1967 $242.3604
15+ $19.5234 $292.8510
20+ $17.5038 $350.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess