EN
  • EN
  • DE
  • IT

SIQ9945ADY-T1-E3

Part No SIQ9945ADY-T1-E3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 324061-SIQ9945ADY-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIQ9945ADY-T1-E3 CAD Model

Description

The SIQ9945ADY-T1-E3 is a P-Channel MOSFET manufactured by Vishay. It is designed for use in a variety of power management and switching applications, especially those requiring efficient and compact solutions. Its key features are low on-resistance and fast switching speeds.

Applications:

  • Load Switching: Efficiently switches power to various loads in electronic systems.
  • Power Management: Used in DC-DC converters and voltage regulators.
  • Battery Management Systems: Protects and manages battery charging and discharging.
  • Portable Devices: Found in smartphones, tablets, and other battery-powered devices.
  • Solid State Relays: Acts as a high-performance switching element.

Features:

  • P-Channel MOSFET: Simplifies low-side switching configurations.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • TrenchFET® Power MOSFET Technology: Provides optimal performance and efficiency.
  • Halogen-Free: Compliant with environmental standards.

Benefits:

  • High Efficiency: Reduces power dissipation due to low on-resistance.
  • Compact Design: Allows for use in space-constrained applications.
  • Reliable Operation: Ensures consistent performance in demanding environments.
  • Simplified Circuitry: P-channel configuration simplifies drive requirements.
  • Environmentally Responsible: Halogen-free construction.

Additional Details:

The SIQ9945ADY-T1-E3 typically has a drain-source voltage (VDS) rating of -30V. The continuous drain current (ID) is generally in the range of several amperes, dependent on operating conditions. The on-resistance (RDS(on)) is very low, typically in the milliohm range. The T1-E3 suffix indicates the specific packaging and tape and reel specifications for automated assembly. It utilizes Vishay's TrenchFET technology which enhances performance by reducing on-resistance and improving switching speed. Its low on-resistance helps minimize power loss and improve thermal performance, making it a good choice for power management applications in portable devices and other space-constrained applications.

You May Also Be Interested in

Vishay
Lowest to $0.1695
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Vishay
Need more? Email Us
OKI/Metcal
Need more? Email Us
Toko America Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NXP / Nexperia
CMOS single-chip 8-bit microcontroller
Lowest to $5.4784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess