EN
  • EN
  • DE

SY88149CLKG-TR

Part No SY88149CLKG-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Type Limiting Postamplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY88149
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 350602-SY88149CLKG-TR
Ultra Librarian 3D Model Ultra Librarian SY88149CLKG-TR CAD Model

Description

Product Overview: SY88149CLKG-TR by Microchip Technology

The SY88149CLKG-TR is a high-performance, low-power optical receiver from the renowned semiconductor manufacturer, Microchip Technology. This precision device is designed to operate within the stringent requirements of high-speed communication networks, making it an ideal choice for applications in fiber optic transceivers, data center interconnects, and telecommunication systems.

At the heart of SY88149CLKG-TR lies its ability to provide automatic gain control (AGC), which ensures consistent performance over a wide range of input power levels. This feature is critical in maintaining signal integrity, especially in environments where input signal strength can vary significantly. The device also boasts of an integrated limiting post amplifier, which is capable of achieving data rates up to 3.2 Gbps, thereby catering to the needs of high-speed data transmission with ease.

The SY88149CLKG-TR comes in a compact, surface-mountable form factor, specifically in a 10-pin MSOP (Mini Small Outline Package) with a lead-free, RoHS-compliant design. This makes it not only space-efficient but also environmentally friendly. Its extended temperature range ensures reliable operation in diverse environmental conditions, which is crucial for outdoor installations or industrial applications.

Key features of the SY88149CLKG-TR include:

  • High-speed performance with data rates up to 3.2 Gbps
  • Automatic gain control for consistent signal quality
  • Integrated limiting post amplifier for enhanced signal processing
  • Low power consumption for energy-efficient designs
  • Compact 10-pin MSOP package for space-sensitive applications
  • Lead-free and RoHS-compliant for environmental sustainability
  • Designed to meet the rigorous demands of high-speed network applications

Overall, the SY88149CLKG-TR is a testament to Microchip Technology's commitment to providing advanced solutions for the rapidly evolving communication technology sector. Its combination of high-speed data handling, robust performance, and compact design make it a preferred choice for designers looking to create efficient, reliable, and high-performance optical communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7300 $61.1100
17+ $7.1630 $121.7710
25+ $6.9392 $173.4800
35+ $6.7153 $235.0355
45+ $6.4915 $292.1175
60+ $5.8200 $349.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess