EN
  • EN
  • DE

F1206SB6000V024TM

Part No F1206SB6000V024TM
Manufacturer AEM Inc
Catalog Fuseholders
Description SolidMatrix 1206 Slow Blow Surface Mount Fuse, 6A w/ Marking
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1143687-F1206SB6000V024TM
Categories Fuseholders
Manufacturer AEM Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F1206SB6000V024TM CAD Model

Description

The AEM Inc F1206SB6000V024TM is a surface mount fuseholder engineered to provide reliable overcurrent protection in a compact form factor. This fuseholder is designed to protect electronic circuits from damaging current surges and overloads.

Applications

  • Protection of portable battery-powered devices: Mobile phones, digital cameras, and portable media players.
  • Overcurrent protection in industrial sensors: Safeguarding sensors used in manufacturing and process control.
  • Protection for telecommunications equipment: Protecting network interface cards and modems.
  • White goods: Washing machines, refrigerators, and dishwashers.
  • Automotive electronics: ECU units and sensors.

Features

  • Surface Mount Construction: Facilitates high-speed automated assembly.
  • High Breaking Capacity: Capable of interrupting high fault currents.
  • Compact Footprint: Saves valuable board space.
  • Durable Materials: Resistant to vibration, shock, and temperature variations.
  • Halogen Free: Complies with environmental regulations.

Benefits

  • Enhanced Equipment Reliability: Protects sensitive components from damage.
  • Reduced Downtime: Minimizes the risk of equipment failure due to overcurrent events.
  • Lower Maintenance Costs: Reduces the need for repairs and replacements.
  • Improved Safety: Protects users from electrical hazards.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details

The F1206SB6000V024TM is designed to work with industry-standard 1206 size fuses. Before installation, ensure that the correct fuse is selected for the intended application. Considerations should be given to the fuse's current rating, voltage rating, and breaking capacity. The operating temperature range of the fuseholder should also be considered to ensure reliable performance. The recommended soldering profile should be followed during the assembly process to ensure a secure and reliable connection. Proper storage in a controlled environment is recommended before use to prevent contamination or degradation of the contacts.

You May Also Be Interested in

Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 600V 30A PNL MNT
Lowest to $41.7269
Littelfuse Inc.
FUSE HLDR CART 250V 10A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 20A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER 2A PANEL MOUNT
Need more? Email Us
Schurter Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER BLADE 80A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 20A CHASSIS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2514 $50.2800
485+ $0.2063 $100.0555
755+ $0.1999 $150.9245
1,035+ $0.1934 $200.1690
1,340+ $0.1870 $250.5800
1,790+ $0.1676 $300.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess