EN
  • EN
  • DE
  • IT

AD8332ACPZ-RL

Part No AD8332ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VGAIN AMP 32LFCSP  /  Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Analog Devices Inc.
Series X-AMP®
Package Tape & Reel (TR)
Type Variable Gain Amplifier
Applications Signal Processing
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Base Product Number AD8332
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAAD8332ACPZ-RL,2156-AD8332ACPZ-RL
Standard Package 5,000
Win Source Part Number 1173281-AD8332ACPZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8332ACPZ-RL CAD Model

Description

Product Overview: AD8332ACPZ-RL from Analog Devices Inc.

The AD8332ACPZ-RL is a high-performance, low-noise, Variable Gain Amplifier (VGA) designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This device is tailored for use in medical ultrasound imaging systems but can also be applied in a variety of other applications requiring precise gain control and low noise performance, such as radar systems, communication infrastructure, and professional audio equipment.

Constructed with Analog Devices' proprietary X-AMP® technology, the AD8332ACPZ-RL provides a wide bandwidth and excellent linearity across its entire gain range. The VGA's gain can be adjusted over a 48 dB range, in 6 dB steps, allowing for precise control over signal amplification. The device operates over a frequency range of 1 MHz to 18 MHz, which is ideal for processing high-frequency signals in ultrasound applications.

The AD8332ACPZ-RL comes in a compact 48-lead LFCSP (Lead Frame Chip Scale Package) that is optimized for space-constrained applications. The package is RoHS compliant and is designed for surface-mount technology (SMT), making it suitable for automated assembly processes. The part number suffix 'RL' indicates that the product is offered in a reel, facilitating efficient handling and manufacturing.

Key features of the AD8332ACPZ-RL include a low noise preamplifier (LNA), a digital gain control interface, and an output amplifier that can drive a 100-ohm load. The device's integrated LNA ensures that signals are amplified with minimal added noise, preserving signal integrity and dynamic range. The digital gain control interface enables easy integration with microcontrollers or digital signal processors, providing flexibility and ease of use in system design.

With its combination of performance, integration, and ease of use, the AD8332ACPZ-RL is an excellent choice for designers looking to enhance the performance of their high-frequency signal processing systems while minimizing design complexity and time to market.

For detailed specifications, application notes, and support resources, engineers and designers are encouraged to visit the Analog Devices Inc. website or contact their technical support team for assistance.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Lowest to $1.9557
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $17.2519
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.2326
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1188
Texas Instruments
IC CURR SENSE 1 CIRCUIT 10UQFN
Lowest to $0.6473
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.6909
Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $7.1795
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8SO
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $2.1881

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0776 $78.2328
6+ $21.3970 $128.3820
9+ $20.7284 $186.5556
12+ $20.0598 $240.7176
15+ $19.3911 $290.8665
20+ $17.3851 $347.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,460 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess