EN
  • EN
  • DE

W241024AK-20

Part No W241024AK-20
Manufacturer Winbond Electronics
Catalog RAM
Description 128L X 8 HIGH SPEED CMOS STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409515-W241024AK-20
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W241024AK-20 CAD Model

Description

The W241024AK-20 is a 1 Megabit (128K x 8) Static Random Access Memory (SRAM) manufactured by Winbond Electronics. This SRAM is designed for applications requiring relatively fast data access and reliable performance. It's well-suited for embedded systems, data logging, and other applications where moderate speed and storage are needed.

Applications:

  • Embedded Systems: Used as primary memory in various embedded control systems.
  • Data Logging: Provides temporary storage for data in logging applications before it's transferred to permanent storage.
  • Instrumentation: Integrated into test and measurement equipment for capturing and processing data.
  • Networking Devices: Utilized in network devices as a buffer or for configuration storage.
  • Automotive Electronics: Used in automotive control units for temporary data storage and real-time processing.

Features:

  • 1 Megabit (128K x 8) memory: Offers a suitable amount of memory for a variety of applications.
  • Fast Access Time (20ns): Enables rapid data reads and writes.
  • Single 5V Power Supply: Operates on a standard 5V power supply.
  • Low Power Consumption: Helps to minimize energy usage in the overall system.
  • Asynchronous Operation: Simplifies integration with microprocessors and other digital logic.
  • TTL Compatible Inputs and Outputs: Allows for easy interfacing with standard TTL devices.
  • Available in various packages: DIP and SOJ package options offer flexibility for PCB design.

Benefits:

  • Quick Data Access: The 20ns access time ensures efficient data processing and fast system response.
  • Simplified System Integration: The asynchronous operation simplifies memory control and system design.
  • Efficient Power Usage: The low power consumption contributes to extending the battery life or reducing the power supply requirements.
  • Versatile Applications: Suitable for a wide array of applications due to the blend of speed and storage capacity.
  • Easy to Interface: TTL compatibility makes connecting to other logic components easier.

Additional Details:

The W241024AK-20 is designed for reliable operation in various environments. It offers a good balance between speed, power consumption, and memory capacity. This SRAM is frequently used in situations where data volatility is acceptable, but fast access is essential. The different package options make it easy to incorporate into various PCB layouts and designs.

You May Also Be Interested in

Micron Technology Inc.
Combo Mem 32Gx8 MLC NAND eMMC + 1Gx32 Mobile LPDDR3 SDRAM 3.3V 221-Pin LFBGA
Lowest to $62.5629
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 32STSOP / SRAM Memory IC 4Mb (512K x 8) Parallel 45 ns 32-TSOP I
Lowest to $8.5125
Micron Technology Inc.
eMMC eMMC 32Gb (1xNAND L83A MLC 32Gb)
Lowest to $72.7612
Micron Technology Inc.
DRAM Module SDRAM 256Mbyte 168RDIMM Tray
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 168WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 166 MHz 5 ns 168-WFBGA (12x12)
Need more? Email Us
Renesas Electronics America
SRAM Chip Async Single 3V 8M-bit 1M/512K x 8/16-bit 70ns 52-Pin uTSOP-II Tray
Lowest to $11.4253
IXYS
SRAM Chip Async Single 5V 1M-Bit 128K x 8 15ns 32-Pin SOJ Tube
Need more? Email Us
Renesas Electronics America
SRAM Chip Async Single 3V 4M-bit 512K x 8 70ns 32-Pin SOP Tube
Lowest to $26.5893
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess