EN
  • EN
  • DE

SY88053ALMG TR

Part No SY88053ALMG TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 16MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Limiting Amplifier IC Optical Networks 16-MLF® (3x3)
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 16-UFQFN Exposed Pad, 16-MLF®
Case / Package 16-MLF® (3x3)
Family Name SY88053
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SY88053ALMG TR-ND, SY88053ALMGTR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898700-SY88053ALMG TR
Ultra Librarian 3D Model Ultra Librarian SY88053ALMG TR CAD Model

Description

The SY88053ALMG TR is an advanced, high-speed optical receiver post amplifier designed by Microchip Technology. This versatile component is a crucial building block in the development of high-performance fiber optic communication systems. The SY88053ALMG TR offers unparalleled performance, making it an ideal choice for applications requiring fast, reliable signal amplification.

Key Features

  • High Gain Bandwidth: The amplifier boasts a wide bandwidth, ensuring that it can handle high data rate signals without compromising integrity or performance.
  • Adjustable Output Amplitude: Users can fine-tune the output signal level, providing greater flexibility and control over system performance.
  • Loss of Signal (LOS) Detection: Featuring an integrated LOS detection circuit, the device can quickly identify signal loss, enhancing system reliability.
  • Single 3.3V Power Supply: The SY88053ALMG TR operates on a single 3.3V power supply, simplifying power management within the system.
  • Chatter-Free LOS: The LOS function is designed to be free from chatter, ensuring stable and clear signal detection.

Applications

The SY88053ALMG TR's exceptional performance and reliability make it suitable for a wide range of applications in the fiber optic communication field. These include but are not limited to:

  • 10G, 40G, and 100G Datacom and Telecom networks
  • Fiber to the Home (FTTH) and Passive Optical Networks (PON)
  • SONET/SDH and Ethernet systems
  • Optical Add/Drop Multiplexers (OADMs)
  • Optical cross-connects and switches

Product Specifications

The SY88053ALMG TR comes in a compact, surface-mountable MLF® (Micro Leadframe Package) that is RoHS compliant. The device is delivered on tape and reel, facilitating easy integration into automated manufacturing processes. With its robust design and state-of-the-art technology, the SY88053ALMG TR is a testament to Microchip Technology's commitment to providing high-quality, innovative solutions for the optical communication industry.

You May Also Be Interested in

Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess