EN
  • EN
  • DE

TMCS1107A2BQDT

Part No TMCS1107A2BQDT
Manufacturer Texas Instruments
Catalog Current Sensors
Description SENSOR CURRENT HALL 22.5A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
For Measuring AC/DC
Sensor Type Hall Effect
Current - Sensing 22.5A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 100mV/A
Frequency 80kHz
Linearity ±0.5%
Voltage - Supply 3V ~ 5.5V
Response Time 6.5µs
Current - Supply (Max) 6mA
Operating Temperature -40°C ~ 125°C
Grade Automotive
Qualification AEC-Q100
Polarization Bidirectional
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian TMCS1107A2BQDT CAD Model

You May Also Be Interested in

Texas Instruments
SENSOR CURRENT HALL EFFECT 8SOIC
Need more? Email Us
Infineon Technologies
SPEED & CURRENT SENSORS PG-TISON
Need more? Email Us
LEM
LV 25-1200 LEM Board Mount Current Sensors datasheet, inventory, & pricing.
Need more? Email Us
Allegro MicroSystems, LLC
CURRENT SENSOR MR 30A 16-SOIC
Need more? Email Us
Texas Instruments
CURRENT SENSOR HE 8-SOIC
Need more? Email Us
Asahi Kasei Microsystems
CURRENT SENSOR HE/OL 54A 10-SMD
Need more? Email Us
Texas Instruments
CURRENT SEN FLUX GATE/CL 20-QFN
Need more? Email Us
Asahi Kasei Microsystems
CURRENT SEN HE/OL 64.5A 10-SMD
Need more? Email Us
Allegro MicroSystems, LLC
CURRENT SENSOR HE 50A 6-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4447 $51.3387
50+ $2.0060 $100.3000
78+ $1.9433 $151.5774
107+ $1.8806 $201.2242
138+ $1.8179 $250.8702
185+ $1.6298 $301.5130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess