EN
  • EN
  • DE

TMDS341PFCR

Part No TMDS341PFCR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC 3-1 DVI/DMI SWITCH 80-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 80-TQFP (12x12)
Mounting Surface Mount
Win Source Part Number 213133-TMDS341PFCR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMDS341PFCR CAD Model

Description

Overview of TMDS341PFCR from Texas Instruments

The TMDS341PFCR is a highly integrated digital switch from Texas Instruments designed to facilitate the management of high-definition multimedia interface (HDMI) or digital visual interface (DVI) signals. This advanced product is part of Texas Instruments' extensive range of interface solutions, tailored to meet the demands of modern digital communication and entertainment systems.

Key Features

  • High-Speed Performance: The TMDS341PFCR is capable of supporting data rates up to 6.75 Gbps, making it suitable for high-resolution video applications, including 1080p and WUXGA displays.
  • Three-to-One Switch: It features three HDMI/DVI inputs and one output, allowing users to switch between different sources seamlessly.
  • Deep Color Support: This product supports deep color modes, adding to the richness and accuracy of the visual experience.
  • Audio Return Channel: It also supports HDMI 1.4 features such as the Audio Return Channel (ARC), which simplifies the cable requirements for audio upstream.
  • Enhanced Compatibility: The TMDS341PFCR is compatible with DVI 1.0 and HDMI 1.4b specifications, ensuring broad compatibility with existing and new hardware.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with low power consumption, making it ideal for energy-conscious applications.

Applications

The versatility of the TMDS341PFCR allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Digital TVs and Set-top Boxes
  • Home Theater Systems
  • Professional AV Systems
  • Video Game Consoles
  • Computer Monitors and Projectors

Package and Quality

Encased in a space-saving 80-TQFP (PFC) package, the TMDS341PFCR is designed to fit into compact systems without sacrificing performance. Texas Instruments is known for its commitment to quality, and this product is no exception, with rigorous testing and validation to ensure reliability and durability in diverse operating conditions.

Conclusion

With its robust feature set, the TMDS341PFCR is an excellent choice for developers and manufacturers looking to incorporate reliable digital switching capabilities into their high-definition video and audio products. Texas Instruments' commitment to innovation and quality makes the TMDS341PFCR a premier solution for advanced multimedia switching applications.

You May Also Be Interested in

Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9013 $53.1117
21+ $4.8421 $101.6841
32+ $4.6908 $150.1056
45+ $4.5395 $204.2775
57+ $4.3882 $250.1274
77+ $3.9342 $302.9334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,820 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess