EN
  • EN
  • DE

SY58051UMI-TR

Part No SY58051UMI-TR
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC ANYGATE CML I/O TERM 16-MLF / Configurable Multiple Function Configurable 1 Circuit 2 Input 16-MLF® (3x3)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series SY55
Package Tape & Reel (TR)
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 2
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-MLF® (3x3)
Base Product Number 58051
Other Names SY58051UMI TR,SY58051UMI TR,SY58051UMITR,SY58051UMITR
Standard Package 500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258247-SY58051UMI-TR
Ultra Librarian 3D Model Ultra Librarian SY58051UMI-TR CAD Model

Description

Microchip Technology's SY58051UMI-TR: A High-Performance CML Buffer/Translator

The SY58051UMI-TR is a cutting-edge, ultra-precision CML (Current Mode Logic) buffer/translator designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This advanced component is specifically engineered to meet the stringent requirements of high-speed communication and signal processing applications.

Key Features

  • High-Speed Operation: The SY58051UMI-TR is capable of operating at exceptional speeds, making it ideal for applications that require rapid signal processing and minimal latency.
  • Low Jitter Performance: With its low jitter characteristics, this component ensures signal integrity, which is crucial for maintaining the quality of high-speed data transmission.
  • Flexible Voltage Supply: It supports a wide range of supply voltages from 2.5V to 3.3V, providing versatility and compatibility with various system requirements.
  • Fail-Safe Input Structure: The device includes a fail-safe input structure that prevents floating input conditions, thus enhancing the reliability and robustness of the system.

Applications

The SY58051UMI-TR is well-suited for a variety of applications, including but not limited to:

  • Telecommunication systems
  • Data centers
  • Networking equipment
  • High-speed data acquisition systems
  • Automated test equipment

Package and Quality Assurance

Encased in a compact 16-pin MLF® (Micro Lead Frame) package, the SY58051UMI-TR is designed for space-constrained environments while providing robust performance. Microchip Technology ensures that each unit meets their high-quality standards, and the SY58051UMI-TR is available in tape and reel format for automated assembly processes, denoted by the "-TR" suffix in its part number.

Investing in the SY58051UMI-TR from Microchip Technology means selecting a product that delivers high-speed, reliable performance for the most demanding applications. With its versatile features and robust design, it stands as an excellent choice for designers looking to enhance their system's signal integrity and overall performance.

You May Also Be Interested in

ON Semiconductor
OR/NOR Gate 1-Element 4-IN 8-Pin SOIC N Tube / IC GATE OR/NOR ECL 4INPUT 8SOIC
Lowest to $12.1021
NXP / Nexperia
IC DUAL 3INPUT NOR GATE 14-SOIC
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Lowest to $8.1667
NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293
ON Semiconductor
XOR/XNOR Gate 1-Element 2-IN ECL 8-Pin TSSOP Tube / IC GATE XOR/XNOR ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin TSSOP T/R / IC GATE XOR/XNOR ECL 2IN 8-TSSOP
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC / OR/NOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess