EN
  • EN
  • DE

STK404-140NGEVB

Part No STK404-140NGEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL BOARD STK404-140NG / Audio Power Amplifier IC Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Amplifier Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 180W x 1 @ 6 Ohm
Operating Supply Voltage ±51V
Board Type Fully Populated
Utilized IC / Part STK404-140N-E
Supplied Contents Board(s)
Win Source Part Number 795645-STK404-140NGEVB
Popularity Medium
Supply and Demand Status Limited
Family Name STK404-000N
Introduction Date June 13, 2013
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian STK404-140NGEVB CAD Model

Description

Introducing the STK404-140NGEVB from ON Semiconductor

The STK404-140NGEVB is a state-of-the-art evaluation board designed by ON Semiconductor, a leader in the semiconductor industry. This product is specifically engineered for audio enthusiasts, engineers, and designers seeking to evaluate or incorporate high-quality audio amplification solutions into their projects.

At the heart of the STK404-140NGEVB is the STK404-140N, a highly efficient, thick-film hybrid IC that delivers outstanding audio performance. This IC is part of ON Semiconductor's STK series, known for its reliability and excellent sound quality. The STK404-140N is capable of driving a 2-channel, 2-speaker system with up to 150W per channel (at 6 ohms), providing the power and clarity needed for a wide range of audio applications.

The evaluation board itself is designed with user-friendliness in mind. It comes equipped with all necessary connectors, making it easy to integrate with other audio components. The layout is optimized to minimize noise and distortion, ensuring that the audio output is as pure and clean as possible. The STK404-140NGEVB also includes built-in protection circuits, such as thermal shutdown and over-current protection, to safeguard the IC under various operating conditions.

ON Semiconductor has taken care to provide ample documentation and support for the STK404-140NGEVB. Users can access detailed specifications, application notes, and design guides to assist in the evaluation and design process. Whether you are developing a high-fidelity home audio system, a professional-grade amplifier, or an innovative audio solution for commercial products, the STK404-140NGEVB offers a robust platform for your audio amplification needs.

In summary, the STK404-140NGEVB from ON Semiconductor is a versatile and powerful evaluation board perfect for those looking to experiment with or implement high-quality audio amplification. With its robust design, comprehensive protection features, and the backing of ON Semiconductor's expertise, this evaluation board is an excellent choice for audio professionals and hobbyists alike.

You May Also Be Interested in

Sure Electronics
PAM8803 2W AUDIO AMPLIFIER BOAR
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4908MA
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6166A2
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Lowest to $251.6590
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Texas Instruments
EVAL BOARD FOR TPA2011D1
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess