EN
  • EN
  • DE
  • IT

SY58038UMG

Part No SY58038UMG
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description ULTRA PRECISION 8:1 MUX WITH INTERNAL TERMINATION AND 1:2 LVPECL FANOUT BUFFER | IC MUX 8:1 PREC 1:2 LVPECL 44MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-VFQFN Exposed Pad, 44-MLF
Supplier Device Package 44-MLF (7x7)
Family Part Number 58038
Manufacturer Pack Quantity 260
MSL Level 1 (Unlimited)
Win Source Part Number 1263047-SY58038UMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY58038UMG CAD Model

Description

Introducing the SY58038UMG from Microchip Technology

The SY58038UMG is a state-of-the-art, high-speed, differential CML multiplexer from Microchip Technology, designed to meet the rigorous demands of today's fast-paced and high-performance applications. This product is an ideal solution for network infrastructure, data centers, and high-speed computing environments where efficient and reliable data processing is crucial.

Key Features:

  • High-Speed Switching: The SY58038UMG offers blazing-fast switching speeds, ensuring minimal signal propagation delay and maximizing system performance.
  • Differential CML Outputs: With current mode logic (CML) outputs, this multiplexer provides excellent signal integrity, reduced electromagnetic interference (EMI), and lower power dissipation compared to other logic types.
  • Low Jitter Performance: Designed for applications that require precise timing, the SY58038UMG exhibits low jitter characteristics, which is essential for maintaining signal fidelity in high-speed communication systems.
  • Wide Voltage Range: The device supports a wide range of supply voltages, making it versatile for various system designs and ensuring compatibility with different logic levels.
  • Power-Down Mode: To conserve energy, the SY58038UMG features a power-down mode that significantly reduces power consumption when the device is not in active use.
  • Robust Packaging: Housed in a compact Ultra Small Micro LeadFrame Package (uMLP), the SY58038UMG is not only space-efficient but also offers excellent thermal performance.

Applications:

  • Data and Telecommunications
  • High-Speed Servers and Routers
  • Network Switches and Interface Cards
  • Signal Integrity Modules
  • Test and Measurement Equipment

The SY58038UMG multiplexer is a testament to Microchip Technology's commitment to providing innovative solutions that push the boundaries of data transmission technology. By integrating this multiplexer into your design, you can achieve unparalleled performance and reliability, ensuring that your systems operate at the cutting edge of technology.

For more information on the SY58038UMG, including detailed specifications, application notes, and support resources, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess