EN
  • EN
  • DE

STTA12006TV1

Part No STTA12006TV1
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 600V 60A ISOTOP / Rectifier Diode Switching 600V 120A 80ns 4-Pin ISOTOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series TURBOSWITCH
Packaging Tube
Part Status Obsolete(EOL)
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) (per Diode) 60A
Voltage - Forward (Vf) (Maximum) @ If 1.75V @ 60A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 80ns
Current - Reverse Leakage @ Vr 200μA @ 480V
Mounting Chassis Mount
Package ISOTOP
Manufacturer Package ISOTOP
Win Source Part Number 795811-STTA12006TV1
Popularity Medium
Supply and Demand Status Limited
Family Name STTA12006TV1
Introduction Date November 09, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STTA12006TV1 CAD Model

Description

The STTA12006TV1 is a state-of-the-art ultrafast recovery diode designed by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This diode is specifically engineered to meet the stringent requirements of high-efficiency converters and SMPS (Switched-Mode Power Supply) applications.

Key Features:

  • High Voltage Capability: With a reverse voltage rating of 600V, this diode is suitable for high voltage applications, ensuring reliability and robustness in demanding situations.
  • Ultrafast Recovery Time: The STTA12006TV1 boasts an extremely fast recovery time, which minimizes power losses and improves overall efficiency, making it ideal for high-frequency operations.
  • Low Forward Voltage Drop: A low forward voltage drop reduces conduction losses and helps to maintain efficiency, particularly in high current applications.
  • High Surge Current Capability: It can handle high surge currents without failure, which is crucial for protecting circuits from unexpected overloads.
  • Patented Trench Structure: The diode features a patented trench gate structure that enhances its performance by providing lower leakage current and improved thermal characteristics.

Applications:

  • Power supplies for servers and telecom systems
  • Power adapters and chargers
  • Power factor correction circuits
  • Lighting applications
  • Welding and solar inverters

The STTA12006TV1 is packaged in the proprietary Turbo 2 ultra-thin package, which not only allows for better thermal management and reduced space requirements but also offers improved electrical isolation. Its package is designed for optimal heat dissipation and minimal footprint on the PCB, making it an excellent choice for compact and high-density power applications.

With its combination of high-speed switching, reliability, and efficiency, the STTA12006TV1 from STMicroelectronics is a top choice for engineers and designers looking to enhance their power conversion systems. Whether in industrial, consumer, or automotive applications, this ultrafast recovery diode ensures performance that can meet the demands of the most challenging electrical environments.

You May Also Be Interested in

Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess