Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Transceiver
Protocol IEEE 1394
Number of Drivers/Receivers 6/6
Duplex Half
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 80-HTQFP (12x12)
Win Source Part Number 035278-TSB81BA3EIPFP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB81BA3EIPFP CAD Model

Description

TSB81BA3EIPFP - Texas Instruments 3-Port 1394b Cable Transceiver/Arbiter

The TSB81BA3EIPFP is a highly integrated device designed by Texas Instruments, serving as a 3-port node in a cable-based IEEE 1394b network. This high-performance transceiver/arbiter is a crucial component for applications requiring fast and reliable serial bus communications, commonly found in consumer electronics, computing, industrial, and automotive systems.

Key Features

  • IEEE 1394b Standards Compliant: The device fully supports the provisions of the IEEE Std 1394b-2002, ensuring compatibility with FireWire 800 and backward compatibility with 1394a-2000 and 1394-1995 standards.
  • Data Transfer Rates: Capable of delivering S800 (800 Mbps), S400 (400 Mbps), S200 (200 Mbps), and S100 (100 Mbps) data transfer rates, it provides a flexible and scalable solution for high-speed data transmission.
  • Three Cable Ports: Equipped with three fully compliant cable ports, each with bilingual PHY capable of 1394a or 1394b operation, the TSB81BA3EIPFP enhances connectivity and network configuration possibilities.
  • Enhanced Connectivity: The device includes features such as cable power presence monitoring, internal port-to-port isolation, and a programmable power-down feature to optimize power management.
  • Robust Design: The TSB81BA3EIPFP is designed to withstand harsh environments and is characterized for operation over an extended industrial temperature range.

Applications

The versatility of the TSB81BA3EIPFP makes it ideal for a wide range of applications, including but not limited to:

  • Consumer electronics such as digital cameras, camcorders, and home entertainment systems
  • High-speed peripheral connections for PCs and laptops, including external storage devices and docking stations
  • Industrial control and automation systems requiring high-speed data acquisition and real-time data transfer
  • Automotive infotainment and diagnostic systems that demand reliable data communication under stringent conditions

Package and Quality

The TSB81BA3EIPFP is available in a 64-pin HTQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this device is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Texas Instruments
IC HIGH SENS LINE REC 14SO / Dual Receiver 14-Pin SOP T/R
Need more? Email Us
ECAD model for SN75207BNSR
Texas Instruments
IC LVDS QUAD DIFF DVR 16-SOIC
Need more? Email Us
ECAD model for SN65LVDS047DG4
Silicon Labs
IC TXRX QUAD-BAND 32QFN
Lowest to $0.7321
ECAD model for SI4210-D-GM
Analog Devices Inc.
+5 V Powered CMOS RS-232 Drivers/Receivers | IC TXRX RS-232 4:5 5V LP 28SOIC
Need more? Email Us
ECAD model for ADM241LJR
Texas Instruments
IC DIFF RECEIVER H-S 8-SOIC / LVDS Receiver 400Mbps 8-Pin SOIC Tube
Lowest to $2.9546
ECAD model for SN65LVDS9637BD
Texas Instruments
IC DUAL PERIPHERAL DRVR 8-SOIC / Pref DRVR Dual 5V 725mW 8-Pin SOIC T/R
Lowest to $1.6520
ECAD model for SN75471DR
Texas Instruments
IC LINE DRVR/RCVR RS-232 28-SSOP / Quint Transmitter Triple Receiver RS-232 28-Pin SSOP T/R
Need more? Email Us
ECAD model for SN75C3238EDBRG4
ON Semiconductor
System Basis Chip
Lowest to $7.6740
ECAD model for NCV7471DQ5R2G
Texas Instruments
IC TXRX CAN 3.3V 8CFP / CAN 1Mbps Standby 3.3V 8-Pin CFP Tube
Need more? Email Us
ECAD model for SN65HVD233SHKQ

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $436.6413 $436.6413
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 909 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention