EN
  • EN
  • DE

TC7WPN3125FC(TE85L)

Part No TC7WPN3125FC(TE85L)
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 729
Reference case QFN
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757276-TC7WPN3125FC(TE85L)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7WPN3125FC(TE85L) CAD Model

Description

The TC7WPN3125FC(TE85L) is a dual low-voltage bidirectional 1-bit switch manufactured by Toshiba Semiconductor and Storage. It is designed for low-voltage applications where bidirectional signal switching is required. Its low on-resistance and high-speed operation make it suitable for various portable and consumer electronics applications.

Applications:

  • Portable audio devices
  • Smartphone accessories
  • Wearable devices
  • Battery-powered systems
  • Signal routing
  • Level shifting

Features:

  • Bidirectional signal switching: Allows signals to pass in either direction.
  • Low on-resistance: Minimizes signal attenuation and distortion.
  • High-speed operation: Enables fast switching speeds.
  • Low operating voltage: Operates at low voltages, making it suitable for battery-powered applications.
  • Small package: Allows for use in compact portable devices.
  • Low power consumption: Consumes minimal power.

Benefits:

  • Improved signal integrity: Minimizes signal loss and distortion.
  • Extended battery life: Reduces power consumption in portable devices.
  • Smaller and lighter devices: Enables the use of smaller components and more compact designs.
  • Increased system performance: Improves the overall performance of the system.
  • Simplified circuit design: Reduces the need for complex switching circuits.

Additional Details:

The TC7WPN3125FC(TE85L) features an ultra-small package. It is often used for switching audio signals, USB data lines, and other low-voltage signals in portable devices. The low on-resistance ensures that the signal is not significantly attenuated as it passes through the switch. The high-speed operation allows it to be used in high-frequency applications. The bidirectional capability simplifies circuit design by allowing signals to pass in either direction. The device's low power consumption is critical for extending battery life in portable devices. It is commonly used in applications such as headphone jack detection, USB port switching, and other low-voltage signal routing tasks.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess