EN
  • EN
  • DE

TC7MB3125CFT

Part No TC7MB3125CFT
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+P
Reference case TSSOP-14
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757221-TC7MB3125CFT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7MB3125CFT CAD Model

Description

The TC7MB3125CFT is a low-voltage, high-speed 4-bit bus switch from Toshiba Semiconductor and Storage. This device is designed to provide minimal propagation delay while switching data, making it suitable for high-performance data transfer applications in systems operating at low voltages.

Applications:

  • Data Bus Switching: Used for switching data buses in high-speed digital systems.
  • Memory Interfacing: Employed in memory systems for efficient data transfer.
  • Signal Isolation: Used to isolate signals and prevent loading effects.
  • Multiplexing and Demultiplexing: Applied in multiplexing and demultiplexing circuits.
  • Portable Electronics: Suitable for use in portable devices requiring low power consumption.

Features:

  • Low Voltage Operation: Operates at low voltage levels, reducing power consumption.
  • High-Speed Switching: Provides fast switching speeds for high-speed data transfer.
  • Minimal Propagation Delay: Features minimal propagation delay, ensuring efficient data transfer.
  • 4-Bit Bus Switch: Designed for switching 4-bit data buses.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.
  • Small Outline Package (SOP): Available in a compact SOP package for space-saving designs.

Benefits:

  • Improved Data Transfer Rates: Enables high-speed data transfer with minimal propagation delay.
  • Reduced Power Consumption: Low voltage operation reduces power consumption, extending battery life.
  • Flexible Interfacing: Provides efficient switching of data buses in various applications.
  • Enhanced System Performance: Improves the overall performance of digital systems with high-speed switching.
  • Compact Design: Small outline package allows for compact and space-saving designs.

Additional Details:

The TC7MB3125CFT is designed to operate over a wide temperature range, ensuring reliable performance in various environments. Its low voltage operation and high-speed switching capabilities make it an ideal choice for modern portable electronics and high-performance digital systems. This 4-bit bus switch provides a cost-effective solution for efficient data transfer.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess