Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) (per Diode) 100A
Voltage - Forward (Vf) (Maximum) @ If 850mV @ 100A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 80ns
Current - Reverse Leakage @ Vr 100μA @ 200V
Operating Temperature - Junction 150°C (Maximum)
Mounting Chassis Mount
Package ISOTOP
Manufacturer Package ISOTOP
Win Source Part Number 770732-BYV255V-200
Popularity Medium
Supply and Demand Status Limited
Family Name BYV255V
Introduction Date May 16, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BYV255V-200 CAD Model

Description

STMicroelectronics BYV255V-200 Ultra-Fast Diode

The BYV255V-200 is a state-of-the-art ultra-fast diode designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This diode is specifically engineered to offer exceptional performance in high-frequency rectification and freewheeling applications in switch mode power supplies and other power conversion systems.

Constructed with STMicroelectronics' advanced silicon technology, the BYV255V-200 boasts a repetitive peak reverse voltage (V<sub>RRM) of 200 volts and an average forward current (I<sub>F(AV)) of 2.5 amperes, making it suitable for a wide range of applications. Its ultra-fast recovery time significantly reduces switching losses and enhances the overall efficiency of the electronic system.

Key Features:

  • High Reverse Voltage Capability: With a peak reverse voltage of 200V, the BYV255V-200 can withstand high voltage environments, ensuring reliability and stability in your circuit.
  • Low Forward Voltage Drop: The low forward voltage drop (V<sub>F) minimizes power loss and heat generation, contributing to a higher efficiency in power conversion applications.
  • Ultra-Fast Recovery Time: The diode's fast recovery time is essential for high-frequency operations, reducing switching losses and improving performance.
  • High Surge Current Capability: It is capable of handling high surge currents, which is critical for protecting circuits from sudden voltage spikes.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Snubber circuits
  • Freewheeling diodes in converters and motor control circuits
  • High-frequency rectifiers

The BYV255V-200 is available in a compact and robust package, which ensures a secure and reliable installation in a variety of electronic assemblies. Its exceptional performance and durability make it an ideal choice for designers and engineers looking to enhance the efficiency and longevity of their power management systems.

Backed by STMicroelectronics' commitment to quality and innovation, the BYV255V-200 ultra-fast diode is a testament to the company's dedication to providing high-performance components that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D1 12
Need more? Email Us
ECAD model for MD120K16D1
Diodes Incorporated
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 150V 20A D2PAK
Lowest to $0.3021
ECAD model for MBRB20150CT
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D1 12
Lowest to $23.0565
ECAD model for MD120A08D1
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D2 16
Lowest to $30.2242
ECAD model for MD165C18D2
Infineon Technologies
DIODE 650V 30A RAPID2 TO247-3
Lowest to $1.1819
ECAD model for IDW30C65D2XKSA1
IXYS
DIODE MODULE 1.6KV 380A / Diode Array 1 Pair Series Connection 1600 V 380A Chassis Mount Module
Need more? Email Us
ECAD model for MDMA380P1600KC
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D1 36
Lowest to $19.1451
ECAD model for MD36K08D1
ON Semiconductor
DIODE ARRAY GP 200V 3A DPAK / Diode Array 1 Pair Common Cathode 200 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Lowest to $10.7886
ECAD model for SSRD8620CTT4G
STMicroelectronics
DIODE ARRAY 45V 20A D2PAK
Need more? Email Us
ECAD model for FERD40U45CG-TR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention