EN
  • EN
  • DE
  • IT

MAX4529CUT+T

Part No MAX4529CUT+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWITCH SPST SOT23-6  /  Video Switch IC 1 Channel SOT-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel
Applications Video
Switch Circuit SPST
Number of Channels 1
On-State Resistance (Max) 120Ohm
Voltage - Supply, Single (V+) 2.7V ~ 12V
Voltage - Supply, Dual (V±) ±2.7V ~ 6V
-3db Bandwidth 300MHz
Features Bi-Directional, Buffered, T-Switch Configuration
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-6
Base Product Number MAX4529
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAX4529CUT+TDKR,MAX4529CUT+TCT,MAX4529CUT+TTR,MAX4529CUTT,MAX4529CUT+T-ND
Standard Package 2,500
Win Source Part Number 1075407-MAX4529CUT+T
Ultra Librarian 3D Model Ultra Librarian MAX4529CUT+T CAD Model

Description

Maxim Integrated MAX4529CUT+T Analog Switch

The Maxim Integrated MAX4529CUT+T is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that is designed to deliver precision and reliability for a variety of applications. This compact switch is part of Maxim's commitment to providing innovative solutions for signal routing requirements.

With a wide operating voltage range from 1.8V to 5.5V, the MAX4529CUT+T is versatile and can be used in systems with different power levels. It is particularly suitable for portable battery-powered devices due to its low power consumption and small footprint. The device comes in a 6-pin SOT-23 package, which is ideal for space-constrained applications.

The MAX4529CUT+T offers low on-resistance (R<sub>ON), typically 0.5Ω, which ensures minimal signal distortion and allows for the passing of high-quality analog signals. The switch's R<sub>ON matching between channels is also excellent, at 0.05Ω max, which is critical for maintaining signal integrity when switching between paths.

Furthermore, the device features fast switching times, with turn-on and turn-off times typically at 20ns and 10ns, respectively. This quick response makes the MAX4529CUT+T an excellent choice for applications that require rapid signal routing, such as sample-and-hold circuits, multiplexing, and audio/video signal switching.

Maxim Integrated ensures that the MAX4529CUT+T is built with ESD protection, withstanding up to 2kV Human Body Model, which provides robustness and reliability in harsh environments. The device also boasts a high off-isolation of -83dB at 1MHz, which minimizes crosstalk and noise when the switch is in the off state.

With its low-voltage operation, low on-resistance, fast switching, and high ESD protection, the Maxim Integrated MAX4529CUT+T analog switch is a highly efficient solution for designers looking to optimize their system performance while saving on space and power. It is well-suited for applications in telecommunications, data acquisition systems, and portable electronics, among others.

You May Also Be Interested in

Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8421 $54.8947
16+ $6.4345 $102.9520
25+ $6.2335 $155.8375
34+ $6.0324 $205.1016
43+ $5.8313 $250.7459
58+ $5.2281 $303.2298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess