EN
  • EN
  • DE

74CBTLV16211VR

Part No 74CBTLV16211VR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815868-74CBTLV16211VR
Ultra Librarian 3D Model Ultra Librarian 74CBTLV16211VR CAD Model

Description

The 74CBTLV16211VR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This device is part of the CBTLV (Controlled Buffer/Translator Low Voltage) family, which is renowned for its low-voltage operation and high-speed interfacing capabilities.

Key Features:

  • Low-Voltage Operation: The 74CBTLV16211VR is optimized for 3.3V VCC operation but can also function at 2.5V, making it suitable for interfacing with low-voltage logic without the need for level shifting.
  • High Bandwidth: This bus switch provides an impressive bandwidth that ensures minimal signal delay, which is crucial for high-speed data transfer applications.
  • 24-Bit Bus Interface: With a wide 24-bit bus, the device can switch multiple lines simultaneously, offering efficient data handling and improved throughput.
  • 5Ω Switch Connection: The low on-resistance of the switch connection minimizes signal distortion and maintains signal integrity across the switch.
  • Quick Switching: The device boasts fast switching speeds, which enables rapid signal transition and reduces latency in critical communication paths.
  • Multiple Control Inputs: It features multiple control inputs that provide flexibility in managing the state of the bus switch, allowing for precise control over data flow.

Applications:

The 74CBTLV16211VR is designed for versatile applications across various sectors. It is particularly well-suited for use in:

  • High-speed data acquisition systems
  • Communication infrastructure
  • Networking equipment
  • Server and computer motherboards
  • Signal routing applications

Package and Quality:

This device comes in a very-thin shrink small-outline package (TVSOP), which is ideal for space-constrained applications. Texas Instruments is committed to high-quality manufacturing standards, ensuring that the 74CBTLV16211VR meets rigorous industry specifications for performance and reliability.

With its combination of low-voltage operation, high-speed data transfer, and wide interfacing capability, the 74CBTLV16211VR from Texas Instruments is an excellent choice for designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1298 $51.1152
58+ $1.7476 $101.3608
89+ $1.6930 $150.6770
123+ $1.6384 $201.5232
158+ $1.5837 $250.2246
212+ $1.4199 $301.0188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess