EN
  • EN
  • DE

STTA2512P

Part No STTA2512P
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 1200V 25A SOD93 / Rectifier Diode Switching 1.2KV 25A 110ns 2-Pin(2+Tab) SOD-93 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series TURBOSWITCH
Packaging Tube
Part Status Obsolete(EOL)
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 1200V
Current - Average Rectified (Io) (per Diode) 25A
Voltage - Forward (Vf) (Maximum) @ If 2.1V @ 25A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 110ns
Current - Reverse Leakage @ Vr 150μA @ 480V
Operating Temperature - Junction 150°C (Maximum)
Mounting Style Through Hole
Package SOD-93-2
Manufacturer Package SOD-93
Win Source Part Number 795813-STTA2512P
Popularity Medium
Supply and Demand Status Limited
Family Name STTA2512P
Introduction Date November 09, 1999
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STTA2512P CAD Model

Description

STTA2512P - Turbo 2 Ultrafast High Voltage Rectifier

The STTA2512P, from the renowned semiconductor manufacturer STMicroelectronics, is a cutting-edge turbo 2 ultrafast high voltage rectifier that has been engineered to deliver exceptional performance and reliability for a wide range of applications. This robust component is designed to meet the stringent requirements of modern power supply designs, offering both high efficiency and reduced power losses.

Key Features

  • Voltage Ratings: The STTA2512P is capable of withstanding repetitive peak reverse voltages up to 1200V, making it suitable for high voltage applications.
  • Current Capacity: It boasts a high average forward current of 25A, ensuring it can handle significant power levels.
  • Ultrafast Recovery Time: With an ultrafast recovery time, this rectifier minimizes switching losses and improves the efficiency of the application it is used in.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which contributes to reduced power losses and improved thermal performance.
  • High Surge Current Capability: The STTA2512P can endure high surge currents, providing robust performance under transient conditions.
  • Package: The component comes in an insulated TO-220FP package, offering excellent electrical isolation and thermal resistance.

Applications

The STTA2512P is ideal for use in a variety of applications where efficiency and speed are critical. These include:

  • Switch-mode power supplies (SMPS)
  • Free-wheeling diodes in converters and motor control circuits
  • Snubber diodes
  • Power factor correction (PFC) circuits

Why Choose the STTA2512P?

STMicroelectronics' commitment to quality and innovation is exemplified by the STTA2512P rectifier. Its ultrafast recovery time and high voltage capability make it an excellent choice for designers looking to enhance power efficiency and thermal management in their systems. With its robust construction and reliable performance, the STTA2512P stands out as a top choice for high-speed switching and power rectification needs.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess