EN
  • EN
  • DE

SY10EPT28LKG

Part No SY10EPT28LKG
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description 3V LVTTL-TO-DIFFERENTIAL LVPECL AND DIFFERENTIAL LVPECL-TO-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 2
Input Signal LVPECL, LVTTL
Output Signal LVPECL, LVTTL
Output Type Differential, Single-Ended
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1262984-SY10EPT28LKG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10EPT28LKG CAD Model

Description

The SY10EPT28LKG from Microchip Technology is a high-performance, precision edge-triggered differential line receiver designed to meet the stringent requirements of high-speed data communication systems. This integrated circuit (IC) is part of the SY10EPT28 series and is characterized by its exceptional signal integrity and noise immunity, making it an ideal choice for applications that demand reliable high-speed data reception.

Key Features

  • High-Speed Performance: The SY10EPT28LKG is capable of operating at very high frequencies, ensuring minimal signal delay and fast response times, which are crucial for time-sensitive applications.
  • Differential Inputs: This device features differential inputs that provide improved noise immunity and allow for the reception of small amplitude differential signals, which is essential for maintaining signal integrity over longer distances.
  • Power Supply: It operates on a 3.3V or 5V power supply, offering flexibility in system design and compatibility with a range of other components.
  • Temperature Range: The IC is specified for operation over the full industrial temperature range, making it reliable in various environmental conditions.
  • Output Options: The SY10EPT28LKG provides both positive and negative true ECL (Emitter Coupled Logic) outputs, enhancing design versatility.
  • Packaging: The device comes in a compact 8-pin MSOP (Mini Small Outline Package) footprint, which is suitable for space-constrained applications.

Applications

The SY10EPT28LKG is engineered to be used in a wide array of applications, including but not limited to:

  • High-speed data communications
  • Automated test equipment
  • Backplane data transmission
  • Cable receivers
  • Pulse and signal processing

With its robust design and high-speed capabilities, the SY10EPT28LKG from Microchip Technology stands out as a reliable solution for designers looking to enhance their data communication systems. Its integration into your design will ensure that you maintain signal fidelity even in the most demanding of environments.

You May Also Be Interested in

Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess