Product Overview: SN74GTLPH16927VR from Texas Instruments
The SN74GTLPH16927VR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular product is part of the GTLP (Gunning Transceiver Logic Plus) family and is designed to facilitate high-speed signal transfer between different voltage domains in a digital system.
Key Features
- Voltage Translation: Capable of translating signals between 3.3V LVTTL/LVCMOS and 0.8V/1.5V GTLP levels, making it suitable for interfacing between low-voltage logic devices and legacy TTL logic levels.
- High Bandwidth: Designed to support high bandwidth requirements with minimal signal degradation, ensuring fast and reliable data transfer.
- Bus-Hold Circuitry: The device incorporates bus-hold circuitry on all inputs, which helps to maintain the last known state when inputs are left floating.
- Flow-Through Pinout: The flow-through architecture of the pinout simplifies PCB routing by placing data inputs and outputs next to each other.
- Low Power Consumption: Optimized for low power operation, it reduces power consumption of the overall system.
Applications
The SN74GTLPH16927VR is versatile and can be used in various applications, including:
- Server and Workstation Memory Interfaces
- Networking Equipment
- Data Communication Systems
- Signal Bridging and Buffering in Mixed-Voltage Systems
Technical Specifications
- Package: 56-Pin SSOP (Shrink Small-Outline Package) for surface-mount technology.
- Operating Temperature Range: -40°C to 85°C, suitable for industrial environments.
- Lead-Free and RoHS Compliant: Meets environmental standards by avoiding the use of hazardous substances in its construction.
For engineers and designers seeking a reliable solution for voltage level translation in high-speed digital interfaces, the SN74GTLPH16927VR from Texas Instruments offers a robust and efficient option. Its advanced features and adherence to industry standards make it an excellent choice for modern electronic systems.