EN
  • EN
  • DE

MC100EP90DTR2

Part No MC100EP90DTR2
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description 3.3V / -5V Triple ECL Input to LVPECL/PECL Output Translator | IC TRNSLTR UNIDIR 20TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 3
Input Signal ECL
Output Signal PECL, LVPECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 100EP90
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1216778-MC100EP90DTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EP90DTR2 CAD Model

Description

Product Overview: MC100EP90DTR2 by ON Semiconductor

The MC100EP90DTR2 is a cutting-edge, high-performance, 3.3V ECL Differential Receiver/Driver designed and manufactured by ON Semiconductor, a leader in semiconductor solutions. This device is part of ON Semiconductor's 100EP series, which is renowned for its speed and reliability in demanding applications.

Key Features

  • High-Speed Operation: The MC100EP90DTR2 boasts a propagation delay of typically 230ps, ensuring swift signal processing for high-frequency applications.
  • Differential ECL Inputs and Outputs: This feature provides improved noise immunity and allows for the use of differential signaling, which is essential for maintaining signal integrity over longer distances and in noisy environments.
  • Power Supply: The device operates from a 3.3V power supply, making it compatible with low-voltage systems and contributing to reduced power consumption.
  • Temperature Range: It is designed to perform reliably across an extended temperature range from -40°C to +85°C, catering to industrial and automotive applications.
  • Package: The MC100EP90DTR2 comes in a TSSOP-20 package, which is suitable for surface-mount technology and helps in saving board space.
  • Pb-Free and RoHS Compliant: Adhering to environmental regulations, the device is lead-free and RoHS compliant, minimizing the environmental impact and meeting global standards for electronic components.

Applications

The MC100EP90DTR2 is versatile and can be used in various high-speed data transmission systems. Its primary applications include:

  • Automated Test Equipment (ATE)
  • High-speed data acquisition systems
  • Telecommunications infrastructure
  • Backplane interconnect systems
  • High-frequency clock distribution networks

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC100EP90DTR2 is manufactured under strict quality control standards, ensuring high reliability and performance consistency for every application it serves.

Conclusion

In summary, the MC100EP90DTR2 from ON Semiconductor is an exceptional choice for designers looking for a high-speed differential receiver/driver. Its robust feature set, including high-speed operation, differential signaling, and a broad operating temperature range, make it an ideal component for a wide range of advanced electronic systems.

You May Also Be Interested in

Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5835 $73.7505
5+ $20.1711 $100.8555
8+ $19.5408 $156.3264
11+ $18.9104 $208.0144
14+ $18.2801 $255.9214
19+ $16.3890 $311.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess