EN
  • EN
  • DE

ADG3304BCPZ-REEL

Part No ADG3304BCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Logic - Translators, Level Shifters
Description Low Voltage, 1.15 V to 5.5 V, 4-Channel, Bidirectional Logic Level Translator | IC TRNSLTR BIDIRECTIONAL 20LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 4
Voltage - VCCA 1.15V ~ 5.5V
Voltage - VCCB 1.65V ~ 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 50Mbps
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP (4x4)
Family Part Number ADG3304
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 1140184-ADG3304BCPZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG3304BCPZ-REEL CAD Model

Description

Analog Devices Inc. introduces the robust and versatile ADG3304BCPZ-REEL, a bidirectional level translator designed for multi-voltage systems. This device provides a seamless interface between different voltage domains, making it an essential component for modern electronic applications where communication between various logic levels is required.

Key Features

  • Wide Voltage Range: The ADG3304BCPZ-REEL supports voltage levels from 1.15V to 5.5V on the VCCA side and 1.65V to 5.5V on the VCCY side, accommodating a broad range of logic levels.
  • Four Bidirectional Channels: Equipped with four bidirectional channels, this device allows for simultaneous translation in multiple channels, enhancing data throughput and system efficiency.
  • Low Power Consumption: With an emphasis on power efficiency, the ADG3304BCPZ-REEL is designed to consume minimal power, making it suitable for battery-operated devices.
  • High-Speed Operation: Capable of operating at high speeds, this level translator is ideal for applications requiring fast data transfer rates.
  • Flow-Through Design: The flow-through design minimizes PCB layout complexities, enabling easier routing and reduced signal distortion.

Applications

The ADG3304BCPZ-REEL is highly adaptable and can be used in various applications, including:

  • Mobile Devices
  • Communication Systems
  • Data Acquisition Systems
  • Multi-Voltage Digital System Interface
  • Memory Card Interface

Product Specifications

Parameter Value Manufacturer Analog Devices Inc. Part Number ADG3304BCPZ-REEL Package / Case 10-LFCSP (3x3) Operating Temperature -40°C to +85°C Mounting Type Surface Mount

The ADG3304BCPZ-REEL from Analog Devices Inc. is an efficient solution for systems requiring reliable level translation. Its high-speed capabilities and low power consumption make it a go-to choice for engineers and designers looking to bridge the gap between different logic levels in their electronic designs.

You May Also Be Interested in

Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.2843
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.7313

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5419 $51.2514
15+ $7.0088 $105.1320
23+ $6.7897 $156.1631
31+ $6.5707 $203.6917
40+ $6.3517 $254.0680
53+ $5.6946 $301.8138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,128 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess