EN
  • EN
  • DE

SY55857LKG

Part No SY55857LKG
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description 3.3V, 2.5Gbps ANY INPUT-to-LVPECL DUAL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 2
Input Signal CML, CMOS, HSTL, LVDS, TTL
Output Signal LVPECL
Output Type Differential
Data Rate 2.5Gbps
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number 55857
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1263003-SY55857LKG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY55857LKG CAD Model

Description

The SY55857LKG from Microchip Technology is a cutting-edge electronic component designed for high-performance applications that require precision and reliability. This product is part of Microchip's extensive portfolio of semiconductor solutions, which are known for their quality and versatility in various industries.

Key Features and Benefits

  • High-Speed Operation: The SY55857LKG is engineered to support rapid data transfer and processing, making it ideal for applications that demand quick response times and high data throughput.
  • Low Power Consumption: With an emphasis on energy efficiency, this device operates with minimal power requirements, helping to reduce the overall energy footprint of the systems in which it is used.
  • Robust Durability: Manufactured with Microchip's commitment to durability, the SY55857LKG is built to withstand harsh operating conditions and maintain performance over an extended lifespan.
  • Compact Form Factor: The small footprint of the SY55857LKG allows for its integration into space-constrained applications, providing powerful capabilities without compromising on space.

Applications

The versatility of the SY55857LKG enables its use across a broad range of applications. It is particularly well-suited for high-speed communication systems, data centers, and advanced computing platforms where reliable data handling is crucial. Additionally, its robustness makes it a suitable choice for industrial and automotive sectors that require components capable of operating in challenging environments.

Technical Specifications

The SY55857LKG boasts technical specifications that cater to demanding performance requirements. Detailed datasheets and technical documents are available through Microchip Technology's official website or authorized distributors, providing comprehensive information for engineers and product designers.

Note: When integrating the SY55857LKG into your designs, it is crucial to consult the latest datasheets and application notes to ensure compatibility and optimal performance.

You May Also Be Interested in

Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0780 $66.2340
6+ $18.1153 $108.6918
9+ $17.5492 $157.9428
12+ $16.9831 $203.7972
16+ $16.4170 $262.6720
21+ $14.7187 $309.0927
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess