EN
  • EN
  • DE

NLSX4302EBMUTCG

Part No NLSX4302EBMUTCG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description 2-Bit 20 Mb/s Dual-Supply Level Translator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.5V ~ 5.5V
Voltage - VCCB 1.5V ~ 5.5V
Output Type Push-Pull
Data Rate 20Mbps
Operating Temperature Range -40°C ~ 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD
Package 8-UFQFN
Manufacturer Package 8-UQFN (1.4x1.2)
Win Source Part Number 1231714-NLSX4302EBMUTCG
Manufacturer Homepage www.onsemi.com
Family Name NLSX4302
Introduction Date July 10, 2012
ECCN EAR99
Country of Origin China, Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NLSX4302EBMUTCG CAD Model

Description

The NLSX4302EBMUTCG from ON Semiconductor is a high-performance, dual-supply translating transceiver designed to serve as a bidirectional interface between different voltage domains. This versatile component is an integral part of modern electronics where multi-voltage systems interact, such as in mixed-signal boards where both analog and digital circuits coexist.

The NLSX4302EBMUTCG is capable of translating signals between two different voltage nodes ranging from 1.65V to 5.5V, allowing for seamless communication between devices operating at different voltage levels. This makes it an ideal choice for applications such as data communication, computing, and consumer electronics where interfacing between low-voltage and high-voltage systems is necessary.

This transceiver is designed with the latest technology to ensure low power consumption and high-speed operation. It features a maximum data rate of 24 Mbps, providing efficient data transfer rates for a wide range of applications. The device is also equipped with a power-off protection feature, ensuring that the I/O pins are at a high impedance when the power is turned off, thereby protecting the device from potential damage.

The NLSX4302EBMUTCG comes in a compact ULLGA-12 package, which is not only space-saving but also offers excellent thermal performance. It is designed for easy PCB layout and is fully specified over the -40°C to +85°C extended temperature range, which ensures reliable performance in various environmental conditions.

Key features of the NLSX4302EBMUTCG include its non-preferential power-up sequencing, which simplifies system design by eliminating the need for external level shifters or direction control signals. The device also supports hot insertion, which allows components to be added or removed without having to power down the entire system.

In conclusion, the NLSX4302EBMUTCG from ON Semiconductor is a robust and versatile translating transceiver that provides a reliable solution for voltage level translation in multi-voltage systems. Its high-speed operation, low power consumption, and advanced protection features make it an excellent choice for designers looking to enhance the interoperability of their electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8582 $51.4920
145+ $0.7042 $102.1090
220+ $0.6822 $150.0840
305+ $0.6602 $201.3610
395+ $0.6382 $252.0890
525+ $0.5722 $300.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess