EN
  • EN
  • DE

NTS0103GU10,115

Part No NTS0103GU10,115
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 10XQFN / Voltage Level Translator Bidirectional 1 Circuit 3 Channel 50Mbps 10-XQFN (1.4x1.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 3
Voltage - VCCA 1.65 V ~ 3.6 V
Voltage - VCCB 2.3 V ~ 5.5 V
Output Type Open Drain, Tri-State
Data Rate 50Mbps
Temperature Range - Operating -40°C ~ 125°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Package / Case 10-XFQFN
Supplier Device Package 10-XQFN (1.4x1.8)
Base Product Number NTS01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-14295-6,935295782115,568-14295-1,568-14295-2,NTS0103GU10,115-ND
Standard Package 4,000
Win Source Part Number 1021073-NTS0103GU10,115
Ultra Librarian 3D Model Ultra Librarian NTS0103GU10,115 CAD Model

Description

The NXP NTS0103GU10,115 is a versatile dual supply translating transceiver designed to serve as a bidirectional interface between two logic circuits operating at different voltage levels. This high-performance component is an essential solution for modern mixed-voltage system designs, allowing for seamless communication between devices that have mismatched IO levels.

Key Features

  • Logic Level Translation: Capable of translating signals between two distinct voltage domains, ranging from 1.1V to 3.6V on the A side and 1.65V to 5.5V on the B side.
  • Auto Direction Sensing: The NTS0103GU10,115 does not require a direction control signal, as it automatically senses the direction of data flow.
  • High-Speed Operation: Supports data rates up to 100 Mbps, making it suitable for high-speed applications.
  • Low Standby Current: The device has an ultra-low standby current, which is ideal for power-sensitive applications.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the device from static damage.
  • Multiple Package Options: Available in a small 10-pin XSON package, which is ideal for space-constrained applications.

Applications

The NTS0103GU10,115 is suitable for a wide range of applications that require voltage level translation, including:

  • Mobile Devices
  • Computers and Peripherals
  • Microcontroller-based Systems
  • Data Communication Systems
  • Consumer Electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the NTS0103GU10,115 is no exception. This product is manufactured to the highest standards, ensuring consistent performance and longevity in a variety of operating conditions.

Ordering Information

To order or obtain more information about the NXP NTS0103GU10,115, please visit the NXP Semiconductors official website or contact an authorized distributor. Ensure that the part number NTS0103GU10,115 is referenced to receive the exact product specifications described herein.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess