EN
  • EN
  • DE

SN74AVCH2T45DCUT

Part No SN74AVCH2T45DCUT
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 2
Voltage - VCCA 1.2V ~ 3.6V
Voltage - VCCB 1.2V ~ 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 500Mbps
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package 8-VSSOP
Family Part Number 74AVCH2T45
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254139-SN74AVCH2T45DCUT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AVCH2T45DCUT CAD Model

Description

Product Overview: SN74AVCH2T45DCUT by Texas Instruments

The SN74AVCH2T45DCUT is a state-of-the-art dual-bit non-inverting bus transceiver from Texas Instruments, designed with a focus on high-speed signal transfer and low power consumption. This device belongs to the AVC (Advanced Very-Low-Voltage CMOS) family and is optimized for operation at 1.4V to 3.6V, making it ideal for interfacing between different voltage domains within a system.

Key Features

  • Voltage-Level Translation: The SN74AVCH2T45DCUT is capable of translating signals between two different voltage domains, thanks to its dual-supply voltage rails. This allows for seamless communication between components that operate at different logic levels.
  • High-Speed Data Transfer: With its advanced design, the device supports high data transfer rates, ensuring rapid communication between integrated circuits, which is crucial for modern high-performance electronics.
  • Low Power Consumption: Texas Instruments has engineered this transceiver to consume minimal power, which helps in extending battery life in portable applications and reducing power costs in stationary applications.
  • Bidirectional Interface: The SN74AVCH2T45DCUT allows for bidirectional data flow, with two bits of data being able to travel in either direction through the bus transceiver.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection circuitry, safeguarding the transceiver against the damaging effects of static electricity.

Applications

Given its versatile nature, the SN74AVCH2T45DCUT is suitable for a wide array of applications, including:

  • Mobile Phones
  • Personal Computers
  • Networking Equipment
  • Signal Level Translation in Multi-Voltage Systems

As a leading product from Texas Instruments, the SN74AVCH2T45DCUT is manufactured in a small-outline, leadless package, which not only saves space on printed circuit boards but also allows for higher density mounting. The device's design ensures that it meets the stringent requirements of modern electronic systems, providing reliable and efficient communication across different voltage levels.

With its combination of speed, power efficiency, and versatility, the SN74AVCH2T45DCUT is an excellent choice for designers looking to create systems that require reliable level-shifting capabilities and high-speed data transfer.

You May Also Be Interested in

Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess