EN
  • EN
  • DE

SY10EL01ZC-TR

Part No SY10EL01ZC-TR
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE OR/NOR 4-INPUT 8-SOIC / NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 10EL
Package Tape & Reel (TR)
Logic Type NOR/OR Gate
Number of Circuits 1
Number of Inputs 4
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EL01
Other Names SY10EL01ZC TR,SY10EL01ZC TR,SY10EL01ZCTR,SY10EL01ZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258274-SY10EL01ZC-TR
Ultra Librarian 3D Model Ultra Librarian SY10EL01ZC-TR CAD Model

Description

Microchip Technology's SY10EL01ZC-TR Logic Gate

Introducing the SY10EL01ZC-TR, a high-performance 5V ECL Dual 2-Input OR/NOR Gate designed by Microchip Technology to meet the demands of high-speed digital systems. This component is part of Microchip's precision-engineered product line that offers a blend of speed, functionality, and reliability for a wide range of applications.

Key Features

  • High-Speed Performance: The SY10EL01ZC-TR is capable of operating at significant speeds, making it ideal for systems where rapid data processing is crucial.
  • Dual Functionality: This device can be used as either a 2-input OR gate or a 2-input NOR gate, providing designers with flexibility in logic design.
  • System Voltage: Designed to work with a 5V power supply, it integrates seamlessly into existing power architectures commonly found in digital systems.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Package: The SY10EL01ZC-TR comes in a compact surface-mount package, which is ideal for space-constrained applications.

Applications

The SY10EL01ZC-TR is versatile enough to be used in a variety of high-speed digital applications including:

  • Automated Test Equipment (ATE)
  • High-speed data transmission systems
  • Precision timing circuits
  • High-frequency signal processing
  • Computing and networking equipment requiring high-speed logic

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the SY10EL01ZC-TR is no exception. It is built to meet stringent industry standards, ensuring consistent performance and durability. Customers can trust this component to deliver exceptional functionality that enhances the efficiency and speed of their digital systems.

Whether you're designing a sophisticated communication system or a high-speed computing platform, the SY10EL01ZC-TR from Microchip Technology is an excellent choice for your logic gate needs, providing the performance and flexibility required for today's advanced digital applications.

You May Also Be Interested in

Microchip Technology
IC GATE OR/NO QUAD 4INPUT 28PLCC
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 2-IN ECL 8-Pin TSSOP Tube / IC GATE XOR/XNOR ECL 2INP 8TSSOP
Need more? Email Us
Texas Instruments
IC 2-IN AND-OR-INV GATE 14-TSSOP / AND-OR-Invert Gate 2-Element 2 Wide 2-IN CMOS 14-Pin TSSOP T/R
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC
Lowest to $2.9418
STMicroelectronics
IC 2INPUT AND/OR QUAD 14DIP
Need more? Email Us
NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin TSSOP T/R / IC GATE XOR/XNOR ECL 2IN 8-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess