EN
  • EN
  • DE

KLKD10

Part No KLKD10
Manufacturer Littelfuse Inc.
Catalog Electrical, Specialty Fuses
Description Axial Lead and Cartridge Fuses - Midget
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Littelfuse Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826864-KLKD10
Ultra Librarian 3D Model Ultra Librarian KLKD10 CAD Model

Description

The KLKD10 is a 600V 10A Time-Lag Fuse from Littelfuse. It is designed to provide overcurrent protection in a variety of electronic circuits and electrical equipment. Time-lag fuses, also known as slow-blow fuses, are specifically designed to withstand temporary surge currents without opening, making them ideal for circuits with inductive loads or inrush currents. The KLKD series are ceramic tube fuses.

Applications

  • Power supplies
  • Lighting ballasts
  • Motor protection
  • Industrial control equipment
  • Consumer electronics

Features

  • Time-lag (slow-blow) characteristics
  • 600V voltage rating
  • 10A current rating
  • Ceramic tube construction
  • High interrupting rating

Benefits

  • Provides reliable overcurrent protection
  • Withstands temporary surge currents without nuisance tripping
  • Suitable for use in high-voltage applications
  • Durable and robust construction
  • Meets industry safety standards

Additional Details

The KLKD10 time-lag fuse offers superior performance in circuits where temporary overloads are common. Its ceramic body provides excellent insulation and arc quenching capabilities. The high interrupting rating ensures that the fuse can safely interrupt high fault currents without causing damage to the equipment or the surrounding environment. It is widely used in power supplies to protect against short circuits and overloads. The time-lag characteristic prevents the fuse from blowing during normal inrush currents, ensuring continuous operation. Littelfuse's KLKD series fuses are designed to meet the demanding requirements of modern electronic equipment. The fuse's compact size allows for easy integration into various circuit designs. It is a critical component in ensuring the safety and reliability of electrical systems. These fuses provide a cost-effective solution for overcurrent protection, preventing costly damage to equipment and minimizing downtime. Complies with various industry safety standards, ensuring safe operation.

You May Also Be Interested in

Schurter Inc.
10A 275 VAC 1 kVDC Fuse Cartridge Through Hole
Need more? Email Us
Littelfuse Inc.
10A 600 VAC 300 VDC Fuse Cartridge Requires Holder
Need more? Email Us
Littelfuse Inc.
FUSE SQUARE 300A 58VDC RECT
Lowest to $12.8699
Eaton Bussmann
FUSE CARTRIDGE 30A 600VAC/300VDC
Lowest to $5.4545
Eaton Bussmann
FUSE CARTRIDGE 2A 600VAC 5AG
Need more? Email Us
Eaton Bussmann
FUSE 160A 1000V DC PV SIZE 1 DUA
Need more? Email Us
Littelfuse Inc.
3A 600 VAC 300 VDC Fuse Cartridge Requires Holder
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 20A 1KVDC 5AG
Lowest to $19.3049
Eaton Bussmann
FUSE CARTRIDGE 12A 1KVDC 5AG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $162.6610 $162.6610
2+ $157.2394 $314.4788
3+ $140.9735 $422.9205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess