EN
  • EN
  • DE

LM4924SDX

Part No LM4924SDX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .04W STER AB 10WSON
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 40mW x 2 @ 16 Ohm
Supply Voltage - Operating 1.5 V to 3.6 V
Features Depop, Mute, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-WSON (3x3)
Dimension 10-WFDFN Exposed Pad
Win Source Part Number 1054685-LM4924SDX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4924SDX CAD Model

Description

Introducing the LM4924SDX from Texas Instruments

The LM4924SDX is a cutting-edge audio amplifier designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This innovative product is tailored for portable and space-constrained applications, offering a perfect blend of power efficiency and audio performance. Its compact form factor and exceptional sound quality make it an ideal choice for a wide range of consumer electronics.

Key Features

  • Output Power: The LM4924SDX boasts an impressive output power capability, delivering clear and robust audio signals for an immersive listening experience.
  • Low Voltage Operation: Designed for battery-operated devices, it operates at low voltages, ensuring minimal power consumption and extended battery life.
  • High Efficiency: With its high-efficiency output stage, the LM4924SDX reduces heat generation, making it suitable for devices where thermal management is a concern.
  • Surface-Mount Package: The device comes in a surface-mount package, which allows for a more compact and streamlined design in end products.

Applications

The versatility of the LM4924SDX makes it an excellent audio amplification solution for a variety of applications, including:

  • Mobile phones and smartphones
  • Portable media players
  • Laptop and notebook computers
  • Handheld gaming devices
  • Personal digital assistants (PDAs)

Technical Specifications

The LM4924SDX is equipped with technical specifications that ensure reliable and high-quality audio output:

  • Supply Voltage Range: The device operates over a wide supply voltage range, accommodating different types of batteries and power sources.
  • Signal-to-Noise Ratio (SNR): It offers a high SNR, resulting in a clean audio output with minimal background noise.
  • Thermal and Short-Circuit Protection: Built-in safety features protect the device from damage due to overheating or short-circuit conditions.

The LM4924SDX from Texas Instruments is not just a component; it's an investment in sound quality and efficiency for your next audio-centric project. Its advanced features and reliable performance make it the go-to audio amplifier for designers and engineers looking to enhance the user experience in portable and compact devices.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess