EN
  • EN
  • DE

SY100EL92ZG

Part No SY100EL92ZG
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC XLATOR LV/PECL TRPL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 3
Input Signal LVPECL, PECL
Output Signal PECL, LVPECL
Output Type Differential
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 052512-SY100EL92ZG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL92ZG CAD Model

Description

The SY100EL92ZG is a high-performance, low-skew 1:5 differential PECL/ECL fanout buffer designed by Microchip Technology. This device is specifically engineered to meet the demanding requirements of high-speed communication and data systems, providing precise timing and signal distribution while maintaining signal integrity across all outputs.

Key Features

  • High-Speed Operation: This fanout buffer is capable of operating at high frequencies, making it suitable for the latest generation of high-speed digital systems.
  • Low Skew: The SY100EL92ZG offers minimal output-to-output skew, ensuring that signals are distributed evenly and synchronously to all connected devices.
  • PECL/ECL Compatibility: With compatibility for both Positive Emitter-Coupled Logic (PECL) and Emitter-Coupled Logic (ECL) levels, this buffer provides versatility for interfacing with a wide range of digital circuits.
  • Multiple Power Supply Options: It supports a variety of power supply voltages, accommodating different system requirements and simplifying power supply design.
  • Temperature Range: The device is designed to operate reliably over an extended industrial temperature range, making it suitable for use in harsh environmental conditions.

Applications

The SY100EL92ZG is ideal for a variety of applications that require high-speed signal processing and distribution, such as:

  • Telecommunications equipment
  • High-speed data transmission systems
  • Automated test equipment
  • Data acquisition systems
  • Military and aerospace electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY100EL92ZG is no exception. This product is built to meet stringent industry standards, ensuring long-term performance and stability in critical applications.

Technical Specifications

Parameter Value
Supply Voltage (VCC) 4.2V to 5.5V
Operating Temperature Range -40°C to +85°C
Package Type 32-Lead LQFP

For more detailed information, designers and engineers are encouraged to consult the SY100EL92ZG datasheet and technical documentation available on the Microchip Technology website.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0002 $60.0012
15+ $8.2054 $123.0810
22+ $7.9489 $174.8758
31+ $7.6925 $238.4675
39+ $7.4361 $290.0079
52+ $6.6669 $346.6788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
In Stock: 2,000 pieces Factory Stock: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess