EN
  • EN
  • DE

SY100EL1003ZC-TR

Part No SY100EL1003ZC-TR
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 1.25GBPS 16SOIC  /  Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Laser Diode Driver (Fiber Optic)
Data Rate 1.25Gbps
Number of Channels 1
Voltage - Supply -4.75V ~ -5.25V
Current - Supply 14 mA
Current - Modulation 60mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Mounting SMD (SMT)
Base Product Number SY100EL1003
Other Names SY100EL1003ZC TR,SY100EL1003ZC TR,SY100EL1003ZCTR,SY100EL1003ZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253454-SY100EL1003ZC-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL1003ZC-TR CAD Model

Description

Microchip Technology's SY100EL1003ZC-TR

The SY100EL1003ZC-TR is a high-performance integrated circuit produced by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is part of their comprehensive line of silicon solutions designed to meet the rigorous demands of the modern electronic landscape.

The SY100EL1003ZC-TR is a differential receiver/transmitter that operates with exceptional precision and speed, making it an ideal choice for applications requiring high-speed data transmission and reception. It is designed to interface with ECL, PECL, and CML logic levels, providing versatile connectivity options for various system design requirements.

This device is characterized by its low skew and high bandwidth capabilities, ensuring that signals are transmitted with minimal distortion and maximum integrity. It is commonly used in telecommunications, data communications, and other high-speed networking applications where signal quality and reliability are paramount.

The SY100EL1003ZC-TR comes in a compact package, making it suitable for space-constrained applications. It is fully specified over the industrial temperature range, ensuring reliable performance in challenging environmental conditions. Additionally, the device is available in tape and reel packaging (denoted by the "-TR" suffix), facilitating efficient handling and placement during automated manufacturing processes.

Key features of the SY100EL1003ZC-TR include:

  • High-speed differential I/O
  • Compatibility with ECL, PECL, and CML logic levels
  • Low skew operation for synchronized signal processing
  • High bandwidth for superior signal fidelity
  • Industrial temperature range specification
  • Automated manufacturing-friendly packaging

Engineers and designers looking for a reliable, high-speed communication solution will find the SY100EL1003ZC-TR to be an excellent choice. With Microchip Technology's commitment to quality and performance, this product is engineered to deliver top-tier results in the most demanding applications.

You May Also Be Interested in

Microchip Technology
FOM MANAGEMENT IC WITH INTERNAL
Need more? Email Us
Microchip Technology
IC LASER DRV 1.25GB 2.625V 16QFN / Laser Driver IC 1.25Gbps 1 Channel 2.375V ~ 2.625V 16-QFN (3x3)
Need more? Email Us
MACOM Technology Solutions
IC OPERATIONAL AMP
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.7GBPS 3.6V 32MLF / Laser Driver IC 2.7Gbps 1 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 2 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess