EN
  • EN
  • DE

CT25664AC667

Part No CT25664AC667
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2-667 256Mx64 SODIMM (2GB)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1451369-CT25664AC667
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian CT25664AC667 CAD Model

Description

The CT25664AC667 by Crucial is a DDR2-667 SODIMM memory module designed for users who wish to enhance their computer's performance. With a configuration of 256Mx64, this module provides a total of 2GB of RAM, improving the system's ability to manage multiple tasks and run memory-intensive applications smoothly. Operating at a frequency of 667MHz, it aligns well with systems compatible with DDR2 667 technology, ensuring a balance between performance and power efficiency. The 200-pin SODIMM form factor guarantees compatibility with various laptops and select desktops, offering a straightforward upgrade solution for those looking to extend the life of their existing hardware. Manufactured by Crucial, a brand known for its reliability and performance-driven products, the CT25664AC667 stands as a solid option for users seeking to enhance their computing experience.

You May Also Be Interested in

Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess