EN
  • EN
  • DE

SY84782UMG-TR

Part No SY84782UMG-TR
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASER DRV 1.25GB 2.625V 16QFN  /  Laser Driver IC 1.25Gbps 1 Channel 2.375V ~ 2.625V 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Laser Diode Driver (Fiber Optic)
Data Rate 1.25Gbps
Number of Channels 1
Voltage - Supply 2.375V ~ 2.625V
Current - Supply 24 mA
Current - Modulation 90mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Mounting SMD (SMT)
Base Product Number SY84782
Other Names SY84782UMGTR,SY84782UMGTR
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253458-SY84782UMG-TR
Ultra Librarian 3D Model Ultra Librarian SY84782UMG-TR CAD Model

Description

The SY84782UMG-TR, from Microchip Technology, is a high-performance, easy-to-use laser diode driver designed for a variety of fiber optic applications. This device is specifically engineered to provide a reliable and efficient solution for driving semiconductor laser diodes in optical transmitters.

With a compact surface-mount package, the SY84782UMG-TR is ideal for space-constrained applications. It is part of Microchip's comprehensive portfolio of optical networking components that are widely used in telecommunications, data communications, and high-speed networking sectors.

Key Features:

  • High-Speed Operation: The SY84782UMG-TR is capable of high-speed modulation, making it suitable for advanced optical communication systems that require fast data transmission rates.
  • Low Power Dissipation: This device is designed for low power consumption, which helps to minimize the thermal footprint and enhances the overall system reliability.
  • Automatic Power Control (APC): The built-in APC loop maintains constant optical power output, compensating for temperature and aging effects on the laser diode.
  • Digital Diagnostics: Integrated digital diagnostic functions enable real-time monitoring of the laser's performance, which is crucial for maintaining system integrity.
  • Flexibility: The SY84782UMG-TR supports a wide range of laser diodes and is versatile enough to be used in various applications, from low-cost transceivers to high-end systems.

Applications:

  • Fiber-to-the-Home (FTTH) Equipments
  • SFP and SFP+ Transceivers
  • SONET/SDH and Ethernet Systems
  • Long-Haul and Metro-Access Networks
  • Optical Test Equipment

The SY84782UMG-TR is available in a RoHS-compliant Micro Leadframe Package (MLP) and is supplied on tape and reel for automated assembly processes. Its robust design ensures a long operational life and consistent performance, making it a preferred choice for manufacturers looking for a reliable laser diode driver solution.

Microchip Technology's commitment to quality and innovation is reflected in the SY84782UMG-TR, providing customers with a product that not only meets but exceeds industry standards for optical network component performance.

You May Also Be Interested in

Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2GBPS 5V 24QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 2 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
MACOM Technology Solutions
IC OPERATIONAL AMP
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess