EN
  • EN
  • DE

MIC3002GML TR

Part No MIC3002GML TR
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description FOM MANAGEMENT IC WITH INTERNAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Laser Diode Controller (Fiber Optic)
Data Rate 10Gbps
Number of Channels 1
Voltage - Supply 3V ~ 3.6V
Current - Supply 2.3 mA
Current - Bias 1 µA
Temperature Range - Operating -45°C ~ 105°C (TJ)
Case / Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Mounting Type Surface Mount
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1496571-MIC3002GML TR
Ultra Librarian 3D Model Ultra Librarian MIC3002GML TR CAD Model

Description

N

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2GBPS 5V 24QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16QFN / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Renesas Electronics America
IC LASER DRIVER
Need more? Email Us
Microchip Technology
IC LASER DRVR 4.25GB 3.6V 16MLF / Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.7GBPS 3.6V 32MLF / Laser Driver IC 2.7Gbps 1 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC LASER DRV 155MBPS 5.5V 10MSOP / Laser Driver IC 155Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GBPS 3.63V
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess