EN
  • EN
  • DE

SY88952LMG

Part No SY88952LMG
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 2.7GBPS 3.6V 32MLF  /  Laser Driver IC 2.7Gbps 1 Channel 3V ~ 3.6V 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.7Gbps
Number of Channels 1
Voltage - Supply 3V ~ 3.6V
Current - Supply 85 mA
Current - Modulation 90mA
Current - Bias 100 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting SMD (SMT)
Base Product Number SY88952
Other Names -576-2552,576-2552,SY88952LMG
Standard Package 60
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253445-SY88952LMG
Ultra Librarian 3D Model Ultra Librarian SY88952LMG CAD Model

Description

The SY88952LMG is a high-performance, low-power, single 3.3V supply 2.5Gbps CML Limiting Post Amplifier designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is tailored for use in fiber-optic receivers, which makes it an ideal component for applications in telecommunications, data communications, and networking equipment.

Key Features

  • Operates up to 2.5Gbps for high-speed data transmission
  • Low power consumption, making it suitable for energy-efficient designs
  • Chatter-Free Loss of Signal (LOS) indication
  • Programmable LOS assertion level and hysteresis
  • Single 3.3V power supply operation
  • Internal 50Ω input and output termination for ease of use
  • Available in a compact 16-pin MLF® (3mm x 3mm) package

Applications

The SY88952LMG is versatile and can be used in a variety of applications, including but not limited to:

  • SONET/SDH systems
  • Gigabit Ethernet
  • Fibre Channel
  • Fixed Broadband Wireless
  • Other optical transmission systems

Performance and Quality

Microchip Technology is known for its commitment to quality and reliability, and the SY88952LMG is no exception. This product is designed to meet the rigorous demands of high-speed communication systems, ensuring both performance and integrity of data transmission.

Environmental Compliance

The SY88952LMG complies with industry standards for environmental responsibility and is RoHS compliant, ensuring that it meets global regulations for hazardous substance control.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to visit the official Microchip Technology website or contact their support team for further assistance.

You May Also Be Interested in

Microchip Technology
FOM MANAGEMENT IC WITH INTERNAL
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 3.2GB 3.45V 16MLF / Laser Driver IC 3.2Gbps 1 Channel 3.14V ~ 3.45V 16-MLF® (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 2 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2GBPS 5V 24QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRV 1.25GB 2.625V 16QFN / Laser Driver IC 1.25Gbps 1 Channel 2.375V ~ 2.625V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess