EN
  • EN
  • DE

SY88216LMG

Part No SY88216LMG
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 2.5GBPS 3.6V 24MLF  /  Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.5Gbps
Number of Channels 1
Voltage - Supply 3V ~ 3.6V
Current - Supply 55 mA
Current - Modulation 85mA
Current - Bias 70 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-VFQFN Exposed Pad, 24-MLF®
Supplier Device Package 24-MLF® (4x4)
Mounting SMD (SMT)
Base Product Number SY88216
Other Names 576-3234-5
Standard Package 75
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253440-SY88216LMG
Ultra Librarian 3D Model Ultra Librarian SY88216LMG CAD Model

Description

Product Overview: SY88216LMG from Microchip Technology

The SY88216LMG by Microchip Technology is a high-performance, low-power consumption CDR (Clock and Data Recovery) and retimer IC (Integrated Circuit) designed to meet the rigorous demands of modern communication networks. This product is ideal for applications in fiber-optic receivers, backplane interconnects, and high-speed data systems that require clean and stable clock signals for optimal performance.

Key Features

  • High-Speed Performance: The SY88216LMG is capable of handling data rates up to 12.5Gbps, making it suitable for a wide range of high-speed data transmission applications.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power dissipation, which is crucial for thermal management in dense electronic systems.
  • Robust CDR Functionality: With its integrated Clock and Data Recovery system, the SY88216LMG ensures the integrity of data transmission by reducing jitter and providing a clean clock signal.
  • Flexible Reference Clock Input: The device supports a variety of reference clock inputs, allowing it to be easily integrated into different system designs.
  • Programmable Features: Users can program several functions such as output amplitude and frequency offset to tailor the IC to specific application requirements.
  • Small Footprint: The SY88216LMG comes in a compact MLF® (Micro Leadframe Package) that saves valuable board space in densely packed systems.

Applications

The SY88216LMG is versatile and can be used in a multitude of applications, including but not limited to:

  • Fiber Optic Modules and Systems
  • SONET/SDH and Ethernet Equipment
  • Backplane and Copper Cable Data Communication
  • High-Speed Data Acquisition and Signal Processing

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY88216LMG is no exception. It is built to meet stringent industry standards, ensuring long-term performance and stability in the most challenging environments.

You May Also Be Interested in

MACOM Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 32-MLF® (5x5)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3.1GBPS
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Renesas Electronics America
IC LASER DRIVER
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 2 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess