EN
  • EN
  • DE

SY100EL04ZX

Part No SY100EL04ZX
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters - Multi - Function,Configurable
Win Source Part Number 195139-SY100EL04ZX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL04ZX CAD Model

Description

Product Overview: SY100EL04ZX from Microchip Technology

The SY100EL04ZX is a high-performance integrated circuit from Microchip Technology, designed to meet the rigorous demands of high-speed digital systems. This device belongs to Microchip's portfolio of precision-engineered semiconductor products, which are renowned for their reliability and cutting-edge performance.

Key Features:

  • High-Speed Operation: The SY100EL04ZX operates at exceptional speeds, making it suitable for applications that require rapid data processing and timing functions.
  • Differential Inputs: This product incorporates differential inputs, which enhance noise immunity and allow for the reception of very small signal amplitudes, a critical feature for high-speed signaling environments.
  • Low Power Consumption: Despite its high-speed capabilities, the SY100EL04ZX is designed to be power-efficient, ensuring minimal power dissipation within the system.
  • Voltage Range: The device supports a wide voltage range, offering flexibility in various power supply scenarios and ensuring compatibility with different system architectures.
  • Temperature Range: It is built to operate reliably over a broad temperature range, making it suitable for industrial applications that may be exposed to harsh environmental conditions.

Applications:

The SY100EL04ZX is versatile and can be utilized in a variety of applications, including but not limited to:

  • Data communication and telecommunication systems
  • High-speed computing and data processing
  • Automated test equipment
  • Precision timing circuits
  • Military and aerospace electronics

Quality and Support:

Microchip Technology is committed to delivering high-quality products. The SY100EL04ZX is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. Furthermore, Microchip provides extensive technical support and documentation, making integration into your system seamless.

Whether you are designing a sophisticated communication system or a high-speed computing platform, the SY100EL04ZX from Microchip Technology is an excellent choice to drive your application forward with speed, efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7390
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP SMV / OR Gate IC 1 Channel SMV
Lowest to $0.0739
Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019
NXP / Nexperia
IC CONFIG MULT-FUNC GATE 6-XSON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)
Lowest to $0.2038
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess