EN
  • EN
  • DE

SNJ54AHCT08W

Part No SNJ54AHCT08W
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
High Level Output Current -8 mA
Lead Free Contains Lead
Length 9.21 mm
Logic Function AND
Low Level Output Current 8 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 4
Number of Elements 4
Number of Gates 4
Number of Outputs 1
Number of Pins 14
Operating Supply Voltage 5 V
Packaging Rail/Tube
Propagation Delay 9 ns
Quiescent Current 2 µA
Radiation Hardening No
RoHS Non-Compliant
Thickness 1.59 mm
Turn-On Delay Time 9 ns
Width 5.97 mm
Win Source Part Number 1162847-SNJ54AHCT08W
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54AHCT08W CAD Model

Description

SNJ54AHCT08W Quad 2-Input Positive-AND Gates

The SNJ54AHCT08W from Texas Instruments is a high-performance, military-grade integrated circuit that encompasses four independent 2-input positive-AND gates in a single package. This device is designed to operate over a broad voltage range of 4.5V to 5.5V, making it suitable for a wide array of digital logic systems and ensuring compatibility with TTL (Transistor-Transistor Logic) inputs.

Key Features

  • Logic Type: The SNJ54AHCT08W features quad 2-input AND gates, which are fundamental components in digital circuitry, used to implement logical conjunction.
  • Operating Voltage: This device is designed to function optimally at a supply voltage ranging from 4.5V to 5.5V, providing the flexibility required for diverse operating conditions.
  • Output Drive Capability: The gates can deliver a significant amount of current, with the capability to drive up to 8mA at 5V, allowing for direct interfacing with various components within a system.
  • Package Type: The SNJ54AHCT08W is available in a ceramic flat package, which provides enhanced durability and reliability, especially in harsh environmental conditions, making it an ideal choice for military and aerospace applications.
  • Temperature Range: With an operating temperature range from -55°C to 125°C, this device is engineered to withstand extreme temperature variations, ensuring consistent performance in challenging scenarios.

Applications

Due to its robust design and reliable performance, the SNJ54AHCT08W is an excellent choice for critical applications in fields such as:

  • Defense and aerospace systems
  • Communication infrastructure
  • Industrial control systems
  • High-reliability computing

The SNJ54AHCT08W is a testament to Texas Instruments' commitment to providing high-quality, dependable components for sophisticated and mission-critical systems. Its combination of high-speed performance, wide operating voltage range, and resistance to environmental stressors make it a cornerstone in the design of complex digital logic circuits where failure is not an option.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess