EN
  • EN
  • DE

MAX3967AETG+

Part No MAX3967AETG+
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC SFP LED DRVR 24-TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Laser Diode Driver for Fiber Optic Module
Data Rate 270Mbps
Supply Voltage (V) 2.97V ~ 5.5V
Supply Current 30mA
Current - Modulation Adjustable
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Mounting Style SMD
Family Part Number MAX3967
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 703471-MAX3967AETG+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3967AETG+ CAD Model

Description

Maxim Integrated MAX3967AETG+ Product Overview

The MAX3967AETG+ is a compact, high-performance laser driver from Maxim Integrated designed for use in fiber optic applications, specifically for small form-factor pluggable (SFP) transceivers. This advanced laser driver integrates a modulation current generator and an automatic power control (APC) circuit to drive a laser diode with consistent performance.

Key Features

  • High-Speed Operation: The MAX3967AETG+ is capable of high-speed modulation, supporting data rates up to 2.5Gbps, making it ideal for fast optical communication systems.
  • Automatic Power Control: The integrated APC circuit maintains constant optical output power over temperature and lifetime, ensuring stable performance and long-term reliability.
  • Flexible Modulation Current: The device provides a wide range of modulation current from 5mA to 85mA, allowing for versatile use across various laser diode requirements.
  • Low Power Dissipation: Designed with power efficiency in mind, the MAX3967AETG+ minimizes power dissipation, which is critical for maintaining the integrity of small form-factor devices.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, further enhancing its reliability.

Applications

The MAX3967AETG+ is well-suited for a variety of applications that require high-speed data transmission through optical fibers, including:

  • Gigabit Ethernet (GbE) Transceivers
  • Fiber to the Home (FTTH)
  • SONET/SDH Equipment
  • Metropolitan Area Networks (MANs)

Package and Quality

This device is offered in a 24-pin TQFN (4mm x 4mm) package, providing a compact solution that fits easily into small form-factor modules. The MAX3967AETG+ is built to meet the high-quality standards of Maxim Integrated, ensuring consistent performance and durability for critical communication systems.

With its combination of high-speed capabilities, precision control, and compact design, the MAX3967AETG+ laser driver is an excellent choice for designers looking to enhance the performance and reliability of their optical communication systems.

You May Also Be Interested in

Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN / Laser Driver IC 2.5Gbps Channel 3.3V 28-QFN
Lowest to $8.1612
Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $13.4511
Microchip Technology
IC LASER CTRLR 10GBPS 3.6V 24MLF / Laser Driver IC 10Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Semtech Corporation
IC LASER DRVR 11.3GB 3.3V 28QFN / Laser Driver IC 11.3Gbps Channel 3.3V 28-QFN
Lowest to $2.2143
M/A-Com Technology Solutions
IC LASER CTRL 11.3GB 3.55V 32QFN / Laser Driver IC 11.3Gbps 2 Channel 3.05V ~ 3.55V 32-QFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC LASER DRVR 2.7GB 5.5V 32LFCSP / Laser Driver IC 2.7Gbps 1 Channel 4.5V ~ 5.5V 32-LFCSP-WQ (5x5)
Lowest to $58.2090
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Microchip Technology
IC LASER DR 11.3125GB 3.6V 16QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2613 $67.5678
13+ $9.2400 $120.1200
20+ $8.9513 $179.0260
27+ $8.6625 $233.8875
35+ $8.3738 $293.0830
47+ $7.5075 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess