EN
  • EN
  • DE

UCC2818DWTR

Part No UCC2818DWTR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Average Current
Frequency - Switching 6kHz to 220kHz
Current - Startup 150μA
Supply Voltage - Operating 12 V to 17 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 120884-UCC2818DWTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2818DWTR CAD Model

Description

Product Overview: Texas Instruments UCC2818DWTR

The UCC2818DWTR from Texas Instruments is a sophisticated Power Factor Correction (PFC) controller integrated circuit designed to operate under Continuous Conduction Mode (CCM). This device is engineered to provide a low Total Harmonic Distortion (THD) and high power factor, which is essential for improving the efficiency and performance of AC to DC power conversion systems.

This controller is packaged in a compact SOIC-16 (DW) package, with the "TR" suffix indicating tape and reel packaging, which is ideal for automated assembly processes. The UCC2818DWTR is designed to be versatile, supporting a wide range of input voltages and power levels, making it suitable for a variety of applications such as power supplies for personal computers, AC adapters, televisions, and other consumer electronics that require efficient power factor correction.

Key Features

  • High Efficiency: The UCC2818DWTR is optimized for low power dissipation, contributing to the overall efficiency of the power supply system.
  • Wide Input Voltage Range: It can handle a broad range of input voltages, accommodating various global power standards.
  • Programmable Switching Frequency: This allows designers to tailor the operation of the PFC stage to specific application requirements, optimizing performance and component selection.
  • Low Total Harmonic Distortion: By minimizing current distortion, the UCC2818DWTR helps to ensure a clean and efficient power delivery.
  • Feedforward Line Regulation: This feature maintains stable operation over a wide range of input voltages, enhancing the reliability of the power supply.
  • Soft Start Capability: The integrated soft-start function reduces stress on the power supply during startup, extending the life of the product.

Applications

The UCC2818DWTR is suitable for a variety of applications that require efficient and reliable power factor correction. Its robust design and flexible features make it a go-to choice for designers looking to improve the power quality and efficiency of their AC to DC power conversion systems. With its ability to support different power levels and accommodate various global power standards, the UCC2818DWTR is a versatile solution for a wide range of electronic devices.

As a product from Texas Instruments, a leader in semiconductor solutions, the UCC2818DWTR represents a reliable and high-performance choice for power management challenges.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
ON Semiconductor
IC PFC CTR AVER CURR 65KHZ 16SOP / PFC IC Average Current 65kHz 16-SOIC
Need more? Email Us
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4000 $56.4000
13+ $7.7129 $100.2677
21+ $7.4718 $156.9078
28+ $7.2308 $202.4624
36+ $6.9898 $251.6328
48+ $6.2667 $300.8016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess