EN
  • EN
  • DE

SW320022-1HPM

Part No SW320022-1HPM
Manufacturer Microchip Technology
Catalog Software, Services
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Software, Services
Mfr Microchip Technology
Package Electronic Delivery
Product Status Obsolete
Type Library
Applications Programming
Operating System Linux, macOS, Windows
For Use With/Related Products PIC32
Other Names 150-SW320022-1HPM
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 1283169-SW320022-1HPM
Ultra Librarian 3D Model Ultra Librarian SW320022-1HPM CAD Model

Description

Microchip Technology SW320022-1HPM Product Overview

The SW320022-1HPM from Microchip Technology is a high-performance, feature-rich product designed to cater to a wide range of applications. This product is part of Microchip's extensive portfolio of semiconductor solutions, known for their reliability and innovation. The SW320022-1HPM is an excellent choice for developers and engineers looking for a robust and versatile component for their next project.

Key Features

  • High Precision: The SW320022-1HPM delivers precise and stable performance, making it suitable for applications that require accurate control and measurements.
  • Integration: This product is designed to easily integrate with other Microchip components, providing a seamless experience for system developers.
  • Power Efficiency: With power efficiency in mind, the SW320022-1HPM helps to reduce the overall power consumption of the system, which is critical for battery-operated devices.
  • Durability: Built to withstand harsh conditions, the SW320022-1HPM maintains its performance over a wide range of temperatures and operating environments.

Applications

The versatility of the SW320022-1HPM makes it ideal for a diverse array of applications. It is particularly well-suited for:

  • Industrial Control Systems
  • Automotive Electronics
  • Consumer Electronics
  • Communication Infrastructure
  • Medical Devices

Technical Support and Resources

Microchip Technology provides comprehensive technical support for the SW320022-1HPM. Developers can access a wide range of resources, including datasheets, reference designs, and application notes. Additionally, Microchip's customer support team is available to assist with any technical queries or challenges that may arise during the development process.

Quality and Reliability

As with all Microchip products, the SW320022-1HPM is manufactured to the highest quality standards. Customers can trust in the reliability and longevity of this component, which undergoes rigorous testing before it reaches the market. This commitment to quality ensures that the SW320022-1HPM is not only a smart choice for immediate project needs but also a dependable component for long-term use.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microsemi Corporation
IP MODULE CORE429
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 REMOTE TERM
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microsemi Corporation
IP MODULE CORE429
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 BUS CTLR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess