EN
  • EN
  • DE

TMDSDVSPBA9-3L

Part No TMDSDVSPBA9-3L
Manufacturer Texas Instruments
Catalog Software, Services
Description TMDSDVSPBA9-3L / License
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Software, Services
Mfr Texas Instruments
Series DaVinci™
Package Box
Product Status Obsolete
Type License
Base Product Number TMDS
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341944-TMDSDVSPBA9-3L
Ultra Librarian 3D Model Ultra Librarian TMDSDVSPBA9-3L CAD Model

Description

The TMDSDVSPBA9-3L is a high-performance digital signal processor (DSP) product from Texas Instruments (TI), renowned for its exceptional processing capabilities and versatility in various applications. This advanced DSP is part of TI's TMS320 series, which is designed to handle complex mathematical computations and signal processing tasks with remarkable efficiency and speed.

Key Features

  • Advanced Signal Processing: The TMDSDVSPBA9-3L is equipped with powerful signal processing capabilities that make it ideal for applications such as audio and video processing, telecommunications, and real-time control systems.
  • High Performance: With its optimized architecture, the DSP can execute high-level math functions and algorithms swiftly, ensuring minimal latency and maximum throughput for demanding applications.
  • Low Power Consumption: Despite its robust performance, the TMDSDVSPBA9-3L is designed to be energy-efficient, which makes it suitable for portable and battery-operated devices where power conservation is critical.
  • Scalability: The device offers scalability, allowing designers to plan for future enhancements and system upgrades with minimal redesign effort.
  • Extensive Support and Tools: TI provides a comprehensive suite of development tools, software libraries, and support documentation to assist developers in optimizing their applications for the TMDSDVSPBA9-3L.

Applications

The versatility of the TMDSDVSPBA9-3L makes it suitable for a wide range of applications. It is commonly used in:

  • Audio and speech processing
  • Biomedical signal processing
  • Digital image and video processing
  • Wireless communication systems
  • Industrial control and robotics

Technical Specifications

The TMDSDVSPBA9-3L boasts impressive technical specifications that contribute to its superior performance:

  • High clock rate for rapid data processing
  • Multiple cores for parallel processing
  • Integrated memory interfaces for quick data access
  • Various peripherals for enhanced connectivity

With its combination of power, efficiency, and support, the TMDSDVSPBA9-3L from Texas Instruments stands out as a top-tier DSP solution for engineers and developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

NXP / Nexperia
PHYSICAL SHIP - ANNUAL MAINTENAN / License
Need more? Email Us
Microchip Technology
MAINT FPGA SCHEMATIC VWLOGIC SYS / Integrated Development Environment (IDE)
Need more? Email Us
Analog Devices Inc.
SOFTWARE TGRSHARC PC FLOAT 5SEAT / Integrated Development Environment (IDE) Floating Node (5) TigerSHARC® Programming
Need more? Email Us
Microchip Technology
PHYSICAL DESIGN SYS MAINTENENCE / Integrated Development Environment (IDE)
Need more? Email Us
Microchip Technology
FPGA DESIGN SYS W/VWDRAW/VIEWSIM / AT6000 Physical Design System with PROcapture and ProSim (20K)
Need more? Email Us
Microsemi Corporation
IP MODULE CORE429
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 BUS/REMOTE
Need more? Email Us
NXP / Nexperia
PHYSICAL SHIP - MQX LICENSE FOR / License
Need more? Email Us
Microsemi Corporation
GOLD ARCHIVAL LICENSE LOCKED
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess