EN
  • EN
  • DE

S1ZMMBZ5242BLT1

Part No S1ZMMBZ5242BLT1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER .225W SPCL SOT23 / Zener Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 305156-S1ZMMBZ5242BLT1
Ultra Librarian 3D Model Ultra Librarian S1ZMMBZ5242BLT1 CAD Model

Description

The S1ZMMBZ5242BLT1 from ON Semiconductor is a high-performance Zener diode designed for use in voltage regulation and voltage reference applications. This device is ideal for providing stabilization and protection for electronic components against voltage surges and for precise voltage clamping in a variety of electronic circuits.

Key Features

  • Voltage Range: The S1ZMMBZ5242BLT1 offers a nominal Zener voltage of 12V, making it suitable for a range of 12V applications.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle moderate levels of power, ensuring reliable operation under typical circuit conditions.
  • Package: Encased in a compact SOD-123 surface-mount package, it is designed for automated assembly processes, saving space on PCBs and reducing manufacturing costs.
  • High Stability: The Zener diode provides excellent stability and reliability, ensuring consistent performance over its lifetime.
  • Low Leakage Current: It has a low leakage current that helps to maintain energy efficiency in the electronic system.
  • Temperature Range: The device operates within a broad junction temperature range of -55°C to +150°C, accommodating various environmental conditions.

Applications

The S1ZMMBZ5242BLT1 is versatile and can be used in a multitude of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Power Management Circuits
  • Telecommunications
  • Computer Systems

Quality and Compliance

ON Semiconductor is committed to providing high-quality products. The S1ZMMBZ5242BLT1 is produced in compliance with stringent industry standards, ensuring both safety and performance. It is RoHS compliant and lead-free, making it an environmentally friendly choice for electronic designs.

Conclusion

In summary, the S1ZMMBZ5242BLT1 Zener diode from ON Semiconductor is an efficient solution for voltage regulation in a wide array of electronic applications. Its combination of power, precision, and small form factor makes it an excellent choice for designers looking to enhance the stability and performance of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess