EN
  • EN
  • DE

SMSZ1600-32T1

Part No SMSZ1600-32T1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 329758-SMSZ1600-32T1
Ultra Librarian 3D Model Ultra Librarian SMSZ1600-32T1 CAD Model

Description

ON Semiconductor SMSZ1600-32T1: A Robust Zener Voltage Regulator

The SMSZ1600-32T1 from ON Semiconductor is a high-quality Zener voltage regulator diode designed for applications requiring a precise voltage clamp at 16V with a tolerance of ±5%. This surface-mount component comes in a compact SOD-123 package, making it an ideal choice for space-constrained applications where a small footprint is essential.

Key Features

  • Zener Voltage: Precisely regulated 16V output with a tolerance of ±5%, providing a stable reference voltage or protection for sensitive circuits.
  • Power Dissipation: Capable of dissipating up to 1W of power, making it suitable for handling moderate power levels in circuit protection or voltage regulation tasks.
  • Package: The compact SOD-123 package allows for efficient use of PCB space without sacrificing performance, making it ideal for high-density electronic designs.
  • Operating Temperature Range: With an operating temperature range of -55°C to +150°C, the SMSZ1600-32T1 ensures reliable performance across a wide range of environmental conditions.
  • Reverse Leakage Current: Features low leakage current, ensuring minimal power loss and increased efficiency in the application.

Applications

The SMSZ1600-32T1 is versatile and can be used in a variety of applications, including:

  • Power supply regulation
  • Overvoltage and surge protection
  • Voltage reference in analog circuits
  • Energy management systems
  • Consumer electronics such as TVs, computers, and mobile devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SMSZ1600-32T1 is no exception. This Zener diode is produced with high manufacturing standards, ensuring that each component meets the rigorous requirements for electronic devices. Its reliable performance and durability make it a preferred choice for engineers and designers looking for a dependable voltage regulation solution.

In summary, the SMSZ1600-32T1 Zener diode from ON Semiconductor is a robust component that offers precise voltage regulation, low leakage current, and a wide operating temperature range, all packed into a small SOD-123 package. Whether for industrial, commercial, or consumer applications, this Zener diode stands out as a reliable choice for circuit protection and voltage regulation needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1363 $57.9275
1,035+ $0.1120 $115.9200
1,600+ $0.1086 $173.7600
2,200+ $0.1051 $231.2200
2,845+ $0.1016 $289.0520
3,800+ $0.0912 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,900 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess